- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD2X-AA18SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD2X-AA18SS-EX | No | Yes | SPDT | 4 A @ 125 VAC, 250 VAC | 0-60 psi | 3/4 in NPT, Screw Terminals | ||
![]() 9671X-1CC-P4 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9671X-1CC-P4 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() CSP12-31-42B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-31-42B | No | No | SPDT | 5 A @ 125 VAC | 5-30 psi | DIN 43650 Connector | ||
![]() D1T-GH80SS-U Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-GH80SS-U | - | No | SPDT Snap Action | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-2CC-2-S0882 | - | Yes | DPDT | - | - | - | ||
![]() D2T-M18SS-S0679 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M18SS-S0679 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-5-S0596 | - | Yes | SPDT | - | - | - | ||
![]() D1H-A150SS-S0286 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A150SS-S0286 | - | No | SPDT Snap Action | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-A80SS-UL-S0102 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 3/4 in NPT, Screw Terminals | ||
![]() 96201-BB4-T1-Z12 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB4-T1-Z12 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | Quick Connect | ||
![]() TC9622-3-V-CS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | TC9622-3-V-CS | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | 0-7,000 psi | Screw Terminals | ||
![]() CSK12-21-22B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK12-21-22B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | - | - | Barksdale Control Products | CD2H-A150SS-S0301 | - | No | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-2-S1207 | - | Yes | SPDT | - | - | - | ||
![]() P1X-H85SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1X-H85SS | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() T96211-BB5-T2-P1 Dale | In Stock | - | - | - | - | Barksdale Control Products | T96211-BB5-T2-P1 | - | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() E1H-B15-P6-F2 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-B15-P6-F2 | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.5 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() D1T-H3SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-H3SS | - | No | SPDT Snap Action | - | - | - | ||
![]() B2T-H32SS-Z1 Dale | In Stock | - | - | - | - | Barksdale Control Products | B2T-H32SS-Z1 | - | No | SPDT Snap Action | - | - | - | ||
![]() 715S-16-2B-2500R Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 715S-16-2B-2500R | - | Yes | SPDT | - | - | - |