- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2H-A80SS-CS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-A80SS-CS | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() D1T-H18SS-S0424 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-H18SS-S0424 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() E1S-R250-P4-F2 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1S-R250-P4-F2 | - | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | ||
![]() D1H-A3SS-S0295 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A3SS-S0295 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() D1X-M150SS-UL Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1X-M150SS-UL | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-1-S1051 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() MSPS-EE15SS-E Dale | In Stock | - | - | Polysulfone | - | Barksdale Control Products | MSPS-EE15SS-E | - | - | Yes | - | - | 3 A @ 125 VAC, 250 VAC | - | - | - | ||
![]() CD2H-H150SS Dale | In Stock | - | - | - | - | Barksdale Control Products | CD2H-H150SS | - | - | No | - | SPDT | - | - | - | - | ||
![]() 96211-BB4-T2-V Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB4-T2-V | - | - | Yes | - | SPDT | - | - | - | DIN 43650 Connector | ||
![]() T96201-BB2-T2P1 Dale | In Stock | - | - | - | - | Barksdale Control Products | T96201-BB2-T2P1 | - | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1X-A80SS-UL-S0007 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 9692X-2CC-3-K Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-2CC-3-K | - | - | Yes | - | DPDT | - | - | - | - | ||
![]() E1S-M90-F1 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1S-M90-F1 | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | ||
![]() CD2H-A150SS-W36 Dale | In Stock | - | - | - | - | Barksdale Control Products | CD2H-A150SS-W36 | - | - | No | - | SPDT | - | - | - | - | ||
![]() 733S-11-2B-30F Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 733S-11-2B-30F | - | No | No | - | SPDT | - | - | 0-140 psi | Quick Connect | ||
![]() BPS312VM0750PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS312VM0750PP | 15-32 VDC | No | Yes | 100 Hz | - | - | Dual Switch Point | 0-750 psi | M12 Plug | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-2-S0291 | - | No | Yes | - | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1468 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, 18 in Leads | ||
![]() 9681X-1CC-1-P1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-1-P1 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() MSPS-DD15SS-V Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-DD15SS-V | - | No | Yes | - | SPST | - | - | 0-15 psi | Quick Connect |