- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-5-S1562 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() DPD1T-A3SS-S0865 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A3SS-S0865 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-A80SS-S0583 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0583 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-R90-S0056 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-R90-S0056 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 96201-BB1-S1387 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB1-S1387 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH340SS-S0056 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-M80SS-S0505 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0505 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96211-BB4-S1449 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4-S1449 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() D2T-M80SS-S0329 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0329 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ100SS-S0070 | No | Yes | SPDT | - | 0-100 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD2XAA150SSULS0137 | No | Yes | SPDT | - | 0-300 psi | 3/4 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB2X-CC12SS-S0379 | No | Yes | SPDT | 3 A @ 480 VAC | 0-1,800 psi | Screw Terminals | ||
![]() 9681X-1CC-3-P3-K Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-3-P3-K | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() D1T-A2SS-U Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-A2SS-U | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-3 psi | 1/2 in NPT, Screw Terminals | ||
![]() P1H-B340-Z1 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B340-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() HP1X-HH30SS-T Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH30SS-T | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() D1T-A18SS-TC Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-A18SS-TC | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 96211-BB2SS-T4-W48 | - | Yes | SPDT | - | - | 1/2 NPT Male Conduit Connection, 12 in Leads | ||
![]() B1T-A12SS-CS Dale | In Stock | - | - | - | - | Barksdale Control Products | B1T-A12SS-CS | - | No | SPDT Snap Action | - | - | - | ||
![]() B2T-H32SS-S0001 Dale | In Stock | - | - | - | - | Barksdale Control Products | B2T-H32SS-S0001 | - | No | SPDT Snap Action | - | - | - |