Filters
  • Manufacturer
  • Manufacturer Part Number
  • Seal
  • Contact Type
  • Housing Material
  • Electrical Connection
  • Current Rating
  • RoHS
  • Approvals
  • Pressure Range
  • Output
  • SwitchingFrequency

Attribute column

Manufacturer

Dale Current Sensors

View Mode:
5343 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Housing Material

Approvals

Manufacturer

Manufacturer Part Number

PowerSupply

RoHS

Seal

SwitchingFrequency

Contact Type

Current Rating

Output

Pressure Range

Electrical Connection

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

96211-BB1-S1482

-

No

Yes

-

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

-

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

E1H-B20-P6-F2

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

-

-

Screw Terminals

In Stock

-

-

-

-

Barksdale Control Products

CD1H-H18SS

-

-

No

-

SPDT

-

-

-

-

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9692X-1CC-3-S1336

-

No

Yes

-

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

-

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1H-K1600SS-S0081

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC

-

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB4-S0206

-

No

Yes

-

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

-

0-1,000 psi

12 in Leads

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

96201-BB1SS-T1-VZ1

-

No

Yes

-

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

-

0-7,000 psi

Quick Connect

In Stock

-

-

Aluminum

-

Barksdale Control Products

HDPD1T-HH150SS

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

-

0-300 psi

1/2 in NPT, Screw Terminals

9048-5
9048-5

Dale

In Stock

-

-

Aluminum

-

Barksdale Control Products

9048-5

-

-

Yes

-

SPDT

-

-

-

-

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

D1H-A80SS-S0049

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

-

0-160 psi

18 in Leads, 1/2 in NPT

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9681X-1CC-2-S0282

-

No

Yes

-

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

0-1,000 psi

1/2 in NPT, 18 in Leads

In Stock

-

-

-

-

Barksdale Control Products

C9612-3-CS

-

-

No

-

SPDT Snap Action

-

-

-

-

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1X-J340-S0087

-

No

Yes

-

SPDT

-

-

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB6SS-S1122

-

No

Yes

-

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

-

0-1,000 psi

12 in Leads

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9681X-1CC-2-S0264

-

No

Yes

-

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

0-1,000 psi

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

MSPS-MM05SS-S0042

-

No

Yes

-

SPST

-

-

0-5 psi

Quick Connect

In Stock

-

-

Aluminum

CE, CSA, UL

Barksdale Control Products

D1X-A80SS-UL-S0556

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

-

0-160 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

HP1H-HH600SS

-

No

Yes

-

SPDT

5 A @ 125 VAC, 250 VAC

-

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Stainless Steel

-

Barksdale Control Products

9681X-2CC-2-S0876

-

-

Yes

-

DPDT

-

-

-

-

In Stock

-

-

Stainless Steel

-

Barksdale Control Products

BPS34GVM0150P

15~32 VDC

-

Yes

100

-

4~20 mA

Dual Switch Point Plus 4~20mA

-

M12 Plug