- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D1X-A80SS-UL-S0889 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB1X-AA20SS-S0370 | - | No | Yes | - | SPDT | 3 A @ 480 VAC | - | 0-4,800 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1437 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, 18 in Leads | ||
![]() 81E1TBD Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 81E1TBD | - | No | Yes | - | SPDT | - | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() MSPS-MM05-S0033 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-MM05-S0033 | - | No | Yes | - | SPST | - | - | 0-5 psi | Quick Connect | ||
![]() B1T-A48SS-FX-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A48SS-FX-Z1 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-7,200 psi | 21 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-A80SS-UL-S1003 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-160 psi | 3/4 in NPT, Screw Terminals | ||
![]() CSM16-12-23B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM16-12-23B | - | No | No | - | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | - | 300-1,200 psi | Quick Connect | ||
![]() B1X-A72SS-UL Dale | In Stock | - | - | - | - | Barksdale Control Products | B1X-A72SS-UL | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() P1X-J1600 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1X-J1600 | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() B1T-A65SS-S0042 Dale | In Stock | - | - | - | - | Barksdale Control Products | B1T-A65SS-S0042 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() BPS32EVM9000PP Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | BPS32EVM9000PP | 15-32 VDC | - | Yes | 100 Hz | - | 4-20 A | Single Switch Point Plus 4-20 mA | - | M12 Plug | ||
![]() 96201-BB3-P1 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB3-P1 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
![]() D1H-A80SS-S0419 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A80SS-S0419 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 96211-BB6-S0166 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB6-S0166 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
![]() 96201-BB5-S0759 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB5-S0759 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-2CC-2-S1074 | - | - | Yes | - | DPDT | - | - | - | - | ||
![]() DPD1T-H150SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H150SS | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() B1T-M32SS-S0035 Dale | In Stock | - | - | - | - | Barksdale Control Products | B1T-M32SS-S0035 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-4-S1232 | - | - | Yes | - | SPDT | - | - | - | - |