- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1H-J85SS-V Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-J85SS-V | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-3B-S1538 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() E1H-R90-S0146 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-R90-S0146 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() D2T-A150SS-S0989 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A150SS-S0989 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() 713S-15-1B-70R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 713S-15-1B-70R | No | No | SPDT | - | 0-140 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S0417 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() L96211-BB6-S0416 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB6-S0416 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 96201-BB2-S1156 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2-S1156 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 96221-BB1-S1618 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96221-BB1-S1618 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CD1H-A80SS-S1028 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD1H-A80SS-S1028 | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-160 psi | 18 in Leads | ||
![]() CSM16-32-42B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM16-32-42B | No | No | SPDT | 10 A @ 125 VAC, 6 A @ 250 VAC | 300-1,200 psi | DIN 43650 Connector | ||
![]() HD1X-AA18SS-UL Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-AA18SS-UL | No | Yes | SPDT | 4 A @ 125 VAC, 250 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A80SS-S0832 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() DPD1T-A3SS-S0963 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A3SS-S0963 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB6-S1088 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB6-S1088 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() L96201-BB2-S0674 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0674 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S1346 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() CSP12-32-13B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-32-13B | No | No | SPDT | 10 A @ 125 VAC, 6 A @ 250 VAC | 5-30 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-2-K-W72 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, Wire Leads | ||
![]() B2T-H32SS-CS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-H32SS-CS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads |