Filters
  • Manufacturer
  • Manufacturer Part Number
  • Seal
  • Contact Type
  • Housing Material
  • Electrical Connection
  • Current Rating
  • RoHS
  • Approvals
  • Pressure Range
  • Output
  • SwitchingFrequency

Attribute column

Manufacturer

Dale Current Sensors

View Mode:
5343 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Housing Material

Approvals

Manufacturer

Manufacturer Part Number

PowerSupply

RoHS

Seal

SwitchingFrequency

Contact Type

Current Rating

Output

Pressure Range

Electrical Connection

In Stock

-

-

Stainless Steel

UL

Barksdale Control Products

BPS34EVM0015PAP

15-32 VDC

No

Yes

100 Hz

-

-

Dual Switch Point Plus 4-20 mA

0-15 psi

M12 Plug

In Stock

-

-

-

-

Barksdale Control Products

CSK13-12-11E

-

No

Yes

-

SPST

33 mA, 16 mA, 13 mA @ 12 VDC, 24 VDC, 30 VDC

-

90-250 psi

18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

D1T-H150SS-Z1

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

-

0-300 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

-

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

-

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Stainless Steel

UL

Barksdale Control Products

BPS32GVM6000P

15-32 VDC

No

Yes

100 Hz

-

-

Single Switch Point Plus 4-20 mA

0-6,000 psi

M12 Plug

In Stock

-

-

Aluminum

-

Barksdale Control Products

D1X-A150SS-UL

-

-

No

-

SPDT Snap Action

-

-

-

-

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

D2T-H18SS-S0429

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

-

0-60 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96201-BB2-S1016

-

No

Yes

-

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

-

0-7,000 psi

12 in Leads

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB1-S1674

-

No

Yes

-

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

-

0-1,000 psi

12 in Leads

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSP2-21-41B-30R

-

No

No

-

SPST

5 A @ 125 VAC

-

-

18 in Leads

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSP11-33-42V

-

No

No

-

SPDT

20 mA @ 12 VDC

-

3-7 psi

DIN 43650 Connector

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

E1H-GH90-S0094

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

-

0-1,000 psi

Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

E1H-GH250-S0088

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

-

0-1,000 psi

Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1H-B30SS-S0088

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC

-

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB4-S0335

-

No

Yes

-

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

-

0-1,000 psi

12 in Leads

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSM14-11-13B

-

No

No

-

SPST

5 A @ 125 VAC

-

30-120 psi

Quick Connect

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

B2T-M48SS-S0434

-

No

Yes

-

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

-

0-7,200 psi

21 in Leads

81D2TB
81D2TB

Dale

In Stock

-

-

Aluminum

CE

Barksdale Control Products

81D2TB

-

No

Yes

-

SPDT

-

-

0-8,700 psi

DIN 43650 Connector

In Stock

-

-

Aluminum

-

Barksdale Control Products

E1H-R250

-

-

Yes

-

SPDT

15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC

-

-

-

In Stock

-

-

Stainless Steel

CE, CSA, UL

Barksdale Control Products

HB2X-AA12SS-EX

-

No

Yes

-

SPDT

3 A @ 480 VAC

-

0-1,800 psi

Screw Terminals