- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 715S-15-2B-1350R Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 715S-15-2B-1350R | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() E1H-GH500-S0136 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH500-S0136 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() C9622-3-V-Z Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9622-3-V-Z | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | 0-7,000 psi | 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | L96201-BB3SS-S0866 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() MSPS-EE05-Q39 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | - | No | Yes | - | SPST | - | - | 0-5 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-3-S0800 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() D1H-A150SS-S0320 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A150SS-S0320 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() DPD1T-H3SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H3SS | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() 712S-14-2V-20R Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 712S-14-2V-20R | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() B1T-GH12SS Dale | In Stock | - | - | - | - | Barksdale Control Products | B1T-GH12SS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() D2H-A150SS-S0526 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-A150SS-S0526 | - | - | No | - | SPDT | - | - | - | - | ||
![]() CSM2-32-21V-168R Dale | In Stock | - | - | - | - | Barksdale Control Products | CSM2-32-21V-168R | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() D1H-A3SS-W60 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A3SS-W60 | - | - | No | - | SPDT | - | - | - | - | ||
![]() BPS38NVM0200P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS38NVM0200P | 15-32 VDC | No | Yes | 100 Hz | - | - | Dual Switch Point Plus 4-20 mA, IO-Link | 0-200 psi | M12 Plug | ||
![]() D1T-GH80SS-U Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-GH80SS-U | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-2CC-2-S0882 | - | - | Yes | - | DPDT | - | - | - | - | ||
![]() D2T-M18SS-S0679 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M18SS-S0679 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-5-S0596 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() D1H-A150SS-S0286 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A150SS-S0286 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-A80SS-UL-S0102 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-160 psi | 3/4 in NPT, Screw Terminals |