- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 732S-53-1V-18R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 732S-53-1V-18R | No | No | SPST | - | 0-100 psi | Wire Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4SS-S1513 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 9692X-2CC-7-W72 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-7-W72 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
![]() T96201-BB3-S1696 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB3-S1696 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() E1H-H250-S0452 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H250-S0452 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() L96211-BB1-S0329 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S0329 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() A9675-4-V Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | A9675-4-V | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC | - | 1/2 in NPT, Screw Terminals | ||
![]() L96201-BB3-S0042 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S0042 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-H18SS-S0006 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB1-S1401 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1-S1401 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() B1T-M48SS-S0161 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-M48SS-S0161 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-7,200 psi | 21 in Leads | ||
![]() B1T-A65SS-CS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A65SS-CS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-9,750 psi | 21 in Leads | ||
![]() CD1H-C18SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD1H-C18SS | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-160 psi | 18 in Leads | ||
![]() L96211-BB6-S1090 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB6-S1090 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() D2S-H150SS-Z1 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2S-H150SS-Z1 | - | No | SPDT | - | - | - | ||
![]() D2H-B18SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-B18SS | - | No | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() E1H-H250-S0074 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H250-S0074 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() P1X-J340SS-S0020 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-J340SS-S0020 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-A2SS-S0674 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A2SS-S0674 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-3 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB6-S0770 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB6-S0770 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads |