- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSM2-32-12B-10F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-32-12B-10F | No | No | SPDT | 10 A @ 125 VAC, 6 A @ 250 VAC | - | DIN 43650 Connector | ||
![]() P1X-H340SS-S0443 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-H340SS-S0443 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB2-S0991 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB2-S0991 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSP11-31-11V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP11-31-11V | No | No | SPDT | 5 A @ 125 VAC | 3-7 psi | 18 in Leads | ||
![]() D2T-M150SS-S0398 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M150SS-S0398 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSP2-22-31B-20R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-22-31B-20R | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | - | 18 in Leads | ||
![]() P1X-B85SS-P2 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-B85SS-P2 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96201-BB1-S0342 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0342 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() DPD1T-M3SS-S0835 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-M3SS-S0835 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() P1X-B340SS-S0089 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-B340SS-S0089 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSM2-22-36B-150R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-22-36B-150R | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | - | Weatherpak Connector | ||
![]() B1T-A65SS-S0424 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A65SS-S0424 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-9,750 psi | 21 in Leads | ||
![]() MSPS-JJ15-P4 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ15-P4 | No | Yes | SPDT | - | 0-15 psi | Quick Connect | ||
![]() L96201-BB1-S0474 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0474 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-3-S0460 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() 714S-111-3B-500R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 714S-111-3B-500R | No | No | SPDT | - | 0-6,000 psi | Deutsch Connector | ||
![]() L96201-BB1-S0240 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0240 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 9AC1TV1900R Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 9AC1TV1900R | No | Yes | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | 0-7,250 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB3SS-S0683 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 8AB1-CA3-B-EX1 Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AB1-CA3-B-EX1 | No | Yes | SPDT | - | 0-1,200 psi | Cable |