- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD1H-GH80SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | HD1H-GH80SS | - | Yes | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-2CC-3-S1070 | - | Yes | DPDT | - | - | - | ||
![]() 714S-13-2B-500R Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 714S-13-2B-500R | - | Yes | SPDT | - | - | - | ||
![]() CSK13-11-11B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK13-11-11B | - | Yes | SPST | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-2-S0959 | - | Yes | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ05SS-S0285 | No | Yes | SPDT | - | 0-5 psi | Quick Connect | ||
![]() DPD2T-A3SS-L6-CS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-A3SS-L6-CS | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-B150SS-CS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-B150SS-CS | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96201-BB2-S1610 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2-S1610 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() L96211-BB4-S1118 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S1118 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-4-S1163 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() CSK12-11-41B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK12-11-41B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | 18 in Leads | ||
![]() HB1X-AA12SS-UL Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB1X-AA12SS-UL | No | Yes | SPDT | 3 A @ 480 VAC | 0-1,800 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-1-S0312 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() L96201-BB4-S1582 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB4-S1582 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 12 in Leads | ||
![]() L96201-BB2-S1394 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S1394 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 733S-13-1B-60F Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 733S-13-1B-60F | No | No | SPDT | - | 0-140 psi | Wire Leads | ||
![]() 9048-5-S1638 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | 9048-5-S1638 | No | Yes | SPDT | 10 A @ 125 VAC, 10 A @ 250 VAC, 10 A @ 480 VAC, 0.03 A @ 250 VDC | 0-10,000 psi | Screw Terminals | ||
![]() D2T-A150SS-S0871 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A150SS-S0871 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() 8AD2MB1500R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD2MB1500R | No | Yes | SPDT | - | 0-8,700 psi | M12 Connector |