- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1T-M18SS-S1035 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-M18SS-S1035 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | - | - | Barksdale Control Products | CSK2-21-33B-1100R | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Deutsch Connector | ||
![]() 96211-BB1 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB1 | - | Yes | SPDT | - | - | 12 in Leads | ||
![]() P1X-J340-S0058 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-J340-S0058 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S0998 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() CSP12-31-21B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-31-21B | No | No | SPDT | 5 A @ 125 VAC | 5-30 psi | 18 in Leads | ||
![]() E1H-B15-S0185 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-B15-S0185 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() CSP2-11-43B-10R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | - | No | No | SPST | 5 A @ 125 VAC | - | Quick Connect | ||
![]() 96211-BB5-T4-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB5-T4-Z1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH600SS-S0375 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96211-BB5-S1059 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB5-S1059 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD2H-C150SS-S1044 | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-300 psi | 18 in Leads | ||
![]() L96201-BB2-S1316 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S1316 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D1X-H18SS-UL-S0859 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-R250-S0302 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-R250-S0302 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() E1H-B20-P6-F2 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-B20-P6-F2 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-H18SS-UL-S0318 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 3/4 in NPT, Screw Terminals | ||
![]() D2T-H18SS-S0134 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H18SS-S0134 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 9681X-2CC-1-B Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-1-B | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() 9EB1TV1500R Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 9EB1TV1500R | No | Yes | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | 0-3,620 psi | DIN 43650 Connector |