- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS33NVM0150P Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS33NVM0150P | 15~32 VDC | Yes | 100 | - | 4~20 mA | Single Switch Point Plus 0~10V | M12 Plug | ||
![]() B2T-A120SS-S0217 Dale | In Stock | - | - | - | Barksdale Control Products | B2T-A120SS-S0217 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() T96201-BB1-T4 Dale | In Stock | - | - | - | Barksdale Control Products | T96201-BB1-T4 | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
Tiny WHSL | In Stock | - | - | - | Barksdale Control Products | CD1H-A150SS-S0148 | - | No | - | SPDT | - | - | - | ||
![]() 714S-51-1B-250R Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 714S-51-1B-250R | - | Yes | - | SPDT | - | - | - | ||
![]() E1H-R250-F2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-R250-F2 | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() 733S-43-2B-50R Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 733S-43-2B-50R | - | Yes | - | SPDT | - | - | - | ||
![]() D1H-H3SS-P2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1H-H3SS-P2 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() T96221-BB1-T4 Dale | In Stock | - | - | - | Barksdale Control Products | T96221-BB1-T4 | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() 9681X-2CC-3-W36 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-2CC-3-W36 | - | Yes | - | DPDT | - | - | - | ||
![]() E1H-G90-P6-RD Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-G90-P6-RD | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.4 A @ 125 VDC, 0.2 A @ 250 VDC | - | - | ||
![]() B1S-B32SS Dale | In Stock | - | - | - | Barksdale Control Products | B1S-B32SS | - | No | - | SPDT Snap Action | - | - | - | ||
![]() D2H-A2SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2H-A2SS | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() D1T-A3SS-S0691 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-A3SS-S0691 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() P1X-K600SS-V Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-K600SS-V | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() D1T-H18SS-S0348 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-H18SS-S0348 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() D2S-B80SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2S-B80SS | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() 732S-13-2B-15R Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 732S-13-2B-15R | - | Yes | - | SPDT | - | - | - | ||
![]() 9048-6-S0018 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | 9048-6-S0018 | - | Yes | - | SPDT | - | - | - | ||
![]() D1X-M80SS-UL Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1X-M80SS-UL | - | No | - | SPDT Snap Action | - | - | - |