- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSP2-23-13B-13F Dale | In Stock | - | - | - | - | Barksdale Control Products | CSP2-23-13B-13F | - | - | Yes | - | SPST | - | - | - | - | ||
![]() D2H-M150SS-TC Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-M150SS-TC | - | - | No | - | SPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-5-S0553 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() P1H-K1600 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1H-K1600 | - | - | Yes | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | ||
![]() D1H-H18SS-S1008 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-H18SS-S1008 | - | - | No | - | SPDT | - | - | - | - | ||
![]() P1H-K85SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1H-K85SS | - | - | Yes | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-3-S0578 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() CDPD1H-A150SS Dale | In Stock | - | - | - | - | Barksdale Control Products | CDPD1H-A150SS | - | - | No | - | SPDT | - | - | - | - | ||
![]() E1H-B-VAC-P6 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-B-VAC-P6 | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.5 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | ||
![]() BPS33GEM0200B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS33GEM0200B | 15-32 VDC | No | Yes | 100 Hz | - | - | Single Switch Point Plus 0-10 V | - | M12 Plug | ||
![]() BPS312VM0400BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS312VM0400BP | 15-32 VDC | No | Yes | 100 Hz | - | - | Dual Switch Point | - | M12 Plug | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ100SS-S0039 | - | No | Yes | - | SPDT | - | - | 0-100 psi | Quick Connect | ||
![]() E1H-GH90-S0093 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH90-S0093 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() P1H-B85-S0101 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B85-S0101 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() DA9675-4-AA Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | DA9675-4-AA | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC | - | - | 1/2 in NPT, Screw Terminals | ||
![]() P1X-J340-S0070 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-J340-S0070 | - | No | Yes | - | SPDT | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-H90-FX Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-FX | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() 96201-BB3-S1012 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S1012 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() MSPS-EE100SS-Z1 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-EE100SS-Z1 | - | No | Yes | - | SPST | - | - | 0-100 psi | Quick Connect | ||
![]() B1X-H20SS-P2-EX Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | - | - | No | Yes | - | SPDT | 3 A @ 480 VAC | - | 0-4,800 psi | Screw Terminals |