- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSK2-11-13B-400R Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK2-11-13B-400R | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Deutsch Connector | ||
![]() B2X-B72SS-UL Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | B2X-B72SS-UL | No | Yes | SPDT | 3 A @ 480 VAC | - | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-FF15SS-S0384 | No | Yes | SPDT | - | 0-15 psi | Quick Connect | ||
![]() L96201-BB2-S1198 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S1198 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CD2H-M2SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD2H-M2SS | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-83.3 psi | 18 in Leads | ||
![]() L96201-BB2-S1061 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S1061 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() B1T-A48SS Dale | In Stock | - | - | - | - | Barksdale Control Products | B1T-A48SS | - | No | SPDT Snap Action | - | - | - | ||
![]() E1H-H90-T Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-H90-T | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() CSP12-33-12V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-33-12V | No | No | SPDT | 20 mA @ 12 VDC | 5-30 psi | DIN 43650 Connector | ||
![]() B1T-H120SS-P4-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-H120SS-P4-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 21 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ100SS-V-Z1 | No | Yes | SPDT | - | 0-100 psi | Quick Connect | ||
![]() CSM2-31-42B-580F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-42B-580F | No | No | SPDT | 5 A @ 125 VAC | - | DIN 43650 Connector | ||
![]() L96201-BB3-S0288 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB3-S0288 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() E1H-R250-S0143 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-R250-S0143 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() CSP12-31-12V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | - | No | No | SPDT | 5 A @ 125 VAC | 5-30 psi | DIN 43650 Connector | ||
![]() P1H-B340SS-S0023 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B340SS-S0023 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-37V-3000R | No | No | SPDT | 5 A @ 125 VAC | - | Weatherpak Connector | ||
![]() CSP2-13-14B-60R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-13-14B-60R | No | No | SPST | 20 mA @ 12 VDC | - | Deutsch Connector | ||
![]() D2T-H18SS-S0296 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H18SS-S0296 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD2H-A150SS-S0503 | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-300 psi | 18 in Leads |