- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96211-BB4-T2-P1 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB4-T2-P1 | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() D1X-M80SS-EX Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1X-M80SS-EX | - | No | - | SPDT Snap Action | - | - | - | ||
![]() 96201-BB2-T1-P1 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB2-T1-P1 | - | Yes | - | SPDT | - | - | 1/4 in Male Spade Terminals | ||
![]() 96211-BB5-P1 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB5-P1 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() 96211-BB4SS-V Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 96211-BB4SS-V | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() 9675-4 Dale | In Stock | - | - | - | Barksdale Control Products | 9675-4 | - | Yes | - | SPDT | - | - | - | ||
![]() 733S-23-2V-60R Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 733S-23-2V-60R | - | Yes | - | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-2CC-2-S0877 | - | Yes | - | DPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-2CC-2-S1217 | - | Yes | - | DPDT | - | - | - | ||
![]() TC9612-2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | TC9612-2 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | - | ||
Tiny WHSL | In Stock | - | - | - | Barksdale Control Products | T96211-BB1-T5-W240 | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() E1H-R-VAC Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-R-VAC | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() DPD2T-M80SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | DPD2T-M80SS | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
![]() C9622-3-V Dale | In Stock | - | - | - | Barksdale Control Products | C9622-3-V | - | No | - | SPDT Snap Action | - | - | - | ||
![]() 96201-BB5-T2-V Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB5-T2-V | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() BPS34PVM6000PP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS34PVM6000PP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Dual Switch Point Plus 4~20mA | M12 Plug | ||
![]() E1S-M90-E1 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1S-M90-E1 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9692X-2CC-4-BKW180 | - | Yes | - | DPDT | - | - | - | ||
![]() 713S-15-4V-25F Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 713S-15-4V-25F | - | Yes | - | SPDT | - | - | - | ||
![]() 96201-BB3-S0190 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB3-S0190 | - | Yes | - | SPDT | - | - | 12 in Leads |