- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1S-H-VAC-S0059 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-H-VAC-S0059 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-30 psi | Screw Terminals | ||
![]() B1T-H32SS-S0198 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-H32SS-S0198 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() 8AD2MB1000R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD2MB1000R | No | Yes | SPDT | - | 0-8,700 psi | M12 Connector | ||
![]() 96211-BB6-T2-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB6-T2-Z1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | DIN 43650 Connector | ||
![]() CSM14-31-31E Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM14-31-31E | No | No | SPDT | 5 A @ 125 VAC | 30-120 psi | 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H18SS-S0952 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() T96201-BB2-S0558 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | T96201-BB2-S0558 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() B1T-H32SS-S0412 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-H32SS-S0412 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() D2T-A3SS-S0986 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A3SS-S0986 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-M80SS-S0596 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0596 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-GH90-S0089 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH90-S0089 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() HP1H-GH340SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1H-GH340SS | No | Yes | SPDT | 1 A @ 125 VAC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() D1T-M18SS-TC Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-M18SS-TC | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-U-S0801 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 725S-13-1B-2000R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 725S-13-1B-2000R | No | No | SPDT | - | 0-6,000 psi | Wire Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB1SS-S1713 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 722S-41-1B Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 722S-41-1B | No | No | SPST | - | 0-100 psi | Quick Connect | ||
![]() B1X-H20SS-EX Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | B1X-H20SS-EX | No | Yes | SPDT | 3 A @ 480 VAC | 0-4,800 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB1X-AA20SS-S0357 | No | Yes | SPDT | 3 A @ 480 VAC | 0-4,800 psi | Screw Terminals | ||
![]() 8AA2TB0015F Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AA2TB0015F | No | Yes | SPDT | - | 0-1,200 psi | DIN 43650 Connector |