Filters
  • Manufacturer
  • Manufacturer Part Number
  • Seal
  • Contact Type
  • Housing Material
  • Electrical Connection
  • Current Rating
  • RoHS
  • Approvals
  • Pressure Range
  • Output
  • SwitchingFrequency

Attribute column

Manufacturer

Dale Current Sensors

View Mode:
5343 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Housing Material

Approvals

Manufacturer

Manufacturer Part Number

RoHS

Seal

Contact Type

Current Rating

Pressure Range

Electrical Connection

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

T96201-BB4-S0827

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

T96211-BB1-S0447

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

D2T-H18SS-S0317

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

0-60 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

MSPS-EE05SS-S0081

No

Yes

SPST

-

0-5 psi

Quick Connect

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9692X-1CC-1-S0988

No

Yes

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

1/2 in NPT, 18 in Leads

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9692X-2CC-4-S1592

No

Yes

DPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

1/2 in NPT, 18 in Leads

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9692X-1CC-3-S1043

No

Yes

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

-

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

TC9622-1-S1631

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC

0-3,000 psi

Screw Terminals

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

L96211-BB4-S0928

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

E1H-H90-S0154

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

0-1,000 psi

Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1X-J30-S0006

No

Yes

SPDT

-

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

-

CSA, UL

Barksdale Control Products

CSM14-31-12V

No

No

SPDT

5 A @ 125 VAC

30-120 psi

DIN 43650 Connector

In Stock

-

-

Stainless Steel

CSA, UL

Barksdale Control Products

9681X-1CC-4-S0367

No

Yes

SPDT

11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC

0-1,000 psi

1/2 in NPT, 18 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

E1H-H90-S0150

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC

0-1,000 psi

Screw Terminals

In Stock

-

-

Aluminum

-

Barksdale Control Products

DPD1T-A80SS-S0037

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

0-160 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Plastic

CSA, UL

Barksdale Control Products

T96201-BB3-S0261

No

Yes

SPDT

5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC

0-1,000 psi

12 in Leads

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

P1H-M85SS

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC

0-2,000 psi

1/2 in NPT, Screw Terminals

In Stock

-

-

Aluminum

CSA, UL

Barksdale Control Products

MSPS-FF05SS-S0027

No

Yes

SPDT

-

0-5 psi

Quick Connect

In Stock

-

-

Aluminum

CE, CSA, UL

Barksdale Control Products

D2X-H18SS-EX-S0482

No

Yes

SPDT

10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC

0-60 psi

3/4 in NPT, Screw Terminals

In Stock

-

-

-

-

Barksdale Control Products

CSK2-11-12V-188R

No

Yes

SPST

8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC

20-120 psi

Quick Connect