- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS31EEM1500P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31EEM1500P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~1,500 psi | M12 Plug | ||
![]() BPS312FM0040BPQ6 Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS312FM0040BPQ6 | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | - | M12 Plug | ||
![]() D1H-A80SS-P2 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A80SS-P2 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() B2S-M65SS Dale | In Stock | - | - | - | - | Barksdale Control Products | B2S-M65SS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 9681X-1CC-2-W71 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-2-W71 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() D1T-B3SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-B3SS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-5-S0784 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() 9692X-1CC-1-W180 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-1-W180 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() BPS31GVM6000PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31GVM6000PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~6,000 psi | M12 Plug | ||
![]() BPS31GVM0010B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31GVM0010B | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | - | M12 Plug | ||
![]() BPS31NEM6000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31NEM6000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~6,000 psi | M12 Plug | ||
![]() BPS34GVM0050B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34GVM0050B | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | - | M12 Plug | ||
![]() BPS32GEM0200B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS32GEM0200B | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 4-20mA | - | M12 Plug | ||
![]() BPS35GVM0600BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS35GVM0600BP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 0~10V | - | M12 Plug | ||
![]() BPS34GVM0050PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34GVM0050PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~50 psi | M12 Plug | ||
![]() BDS38FVM0015P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | - | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA;IO-Link | 0~15 psi | M12 Plug | ||
![]() CSP11-31-23B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP11-31-23B | - | No | No | - | SPDT | 5 A @ 125 VAC | - | 3-7 psi | Quick Connect | ||
![]() 715S-51-3B-2500R Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 715S-51-3B-2500R | - | - | Yes | - | SPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9681X-1CC-1-S0455 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() E1H-R500-P6-F2 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-R500-P6-F2 | - | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - |