- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPD2T-A3SS-S0052 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-A3SS-S0052 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() HD2X-AA18SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD2X-AA18SS-EX | No | Yes | SPDT | 4 A @ 125 VAC, 250 VAC | 0-60 psi | 3/4 in NPT, Screw Terminals | ||
![]() 9671X-1CC-P4 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9671X-1CC-P4 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() CSP12-31-42B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-31-42B | No | No | SPDT | 5 A @ 125 VAC | 5-30 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H18SS-S0028 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 8AA1TBS0029F Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AA1TBS0029F | No | Yes | SPDT | - | 0-1,200 psi | DIN 43650 Connector | ||
![]() B2T-A12SS-FX Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-A12SS-FX | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,800 psi | 21 in Leads | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1SS-T4-V | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 8AB1MBS0100R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AB1MBS0100R | No | Yes | SPDT | - | 0-1,200 psi | M12 Connector | ||
![]() E1S-M15-BR Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-M15-BR | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H-VAC-P6-S0072 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-30 psi | Screw Terminals | ||
![]() B1T-A120SS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A120SS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 21 in Leads | ||
![]() HP1X-HH340SS-P2 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH340SS-P2 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S0324 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() CSK12-21-53B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK12-21-53B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Deutsch Connector | ||
![]() HB1X-HH32SS-UL Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB1X-HH32SS-UL | No | Yes | SPDT | 3 A @ 480 VAC | 0-7,200 psi | Screw Terminals | ||
![]() 96201-BB2-W36 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2-W36 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | Wire Leads | ||
![]() E1H-GH250-S0104 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-GH250-S0104 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 715S-13-2B-2800R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 715S-13-2B-2800R | No | No | SPDT | - | 0-6,000 psi | Wire Leads | ||
![]() CSP2-21-21V-18R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-21-21V-18R | No | No | SPST | 5 A @ 125 VAC | - | 18 in Leads |