- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2T-B32SS-S0416 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-B32SS-S0416 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() E1S-H15-S0087 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-H15-S0087 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB5-T2-S1431 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | DIN 43650 Connector | ||
![]() 9692X-2CC-4-W72 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-4-W72 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-S0408 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() E1S-GH15-S0002 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-GH15-S0002 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1472 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-5-K-W72 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
![]() 96201-BB3-S0765 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S0765 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CSM16-33-42B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM16-33-42B | No | No | SPDT | 20 mA @ 12 VDC | 300-1,200 psi | DIN 43650 Connector | ||
![]() E1H-H250-S0316 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H250-S0316 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() E1S-H15-S0278 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-H15-S0278 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 8ED1MB Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8ED1MB | No | Yes | SPDT | - | 0-8,700 psi | M12 Connector | ||
![]() CSK12-11-12B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK12-11-12B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Quick Connect | ||
![]() HD1X-HH150SS-UL Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-HH150SS-UL | No | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() P1X-J340-S0063 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-J340-S0063 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() 9681X-2CC-4-P1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-2CC-4-P1 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() L96211-BB4-S0121 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0121 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-4-S1103 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D1X-A80SS-UL-S0513 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals |