- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSK15-11-43B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK15-11-43B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 700-1,900 psi | Deutsch Connector | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A80SS-S0054 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-K-W36 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-A80SS-UL-S0525 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 3/4 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB1SS-T4W48 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | Wire Leads | ||
![]() L96211-BB5-S0826 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB5-S0826 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSM16-31-21E Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM16-31-21E | No | No | SPDT | 5 A @ 125 VAC | 300-1,200 psi | 18 in Leads | ||
![]() 96201-BB4-S1676 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB4-S1676 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 12 in Leads | ||
![]() CSK13-11-21B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK13-11-21B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 90-250 psi | 18 in Leads | ||
![]() HD2T-GH3SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HD2T-GH3SS | No | Yes | SPDT | 1 A @ 125 VAC, 1 A @ 24 VDC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-M90-P6-PLS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-M90-P6-PLS | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 733S-14-1B-120R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 733S-14-1B-120R | No | No | SPDT | - | 0-140 psi | Cable | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | L96201-BB2SS-S1379 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() MSPS-EE05-PLS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-EE05-PLS | No | Yes | SPST | - | 0-5 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A80SS-S1021 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 9681X-1CC-2-P1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-P1 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, 18 in Leads | ||
![]() D1T-A150SS-S0998 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-A150SS-S0998 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() B2T-B32SS-S0416 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-B32SS-S0416 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() E1S-H15-S0087 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-H15-S0087 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB5-T2-S1431 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | DIN 43650 Connector |