- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9671X-2CC-S0542 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9671X-2CC-S0542 | - | Yes | - | DPDT | - | - | - | ||
![]() T96211-BB3SS-T2 Dale | In Stock | - | - | - | Barksdale Control Products | T96211-BB3SS-T2 | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | ||
![]() DPD2T-M18SS-CS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | DPD2T-M18SS-CS | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
![]() CSM17-32-42B Dale | In Stock | - | - | - | Barksdale Control Products | CSM17-32-42B | - | Yes | - | SPDT | - | - | - | ||
![]() DPD1T-GH3SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | DPD1T-GH3SS | - | No | - | SPDT | 1 A @ 125 VAC | - | - | ||
![]() BPS32NVM0015PP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS32NVM0015PP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Single Switch Point Plus 4-20mA | M12 Plug | ||
![]() CD2H-M80SS Dale | In Stock | - | - | - | Barksdale Control Products | CD2H-M80SS | - | No | - | SPDT | - | - | - | ||
![]() 96201-BB2-T2-Z17 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB2-T2-Z17 | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() 96201-BB3-T4-W60 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB3-T4-W60 | - | Yes | - | SPDT | - | - | 1/2 NPT Male Conduit Connection, 12 in Leads | ||
![]() 96211-BB4-T2-Z1 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB4-T2-Z1 | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() 725S-13-1V Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 725S-13-1V | - | Yes | - | SPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-1CC-3-S0471 | - | Yes | - | SPDT | - | - | - | ||
![]() E1H-R500 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-R500 | - | Yes | - | SPDT | 15 A @ 125 VAC, 250 VAC, 480 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() 96211-BB3SS-T5 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 96211-BB3SS-T5 | - | Yes | - | SPDT | - | - | 1/2 NPT Female Conduit Connection, 12 in Leads | ||
![]() 96201-BB1SS-T5-V Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 96201-BB1SS-T5-V | - | Yes | - | SPDT | - | - | 1/2 NPT Female Conduit Connection, 12 in Leads | ||
![]() 96211-BB1SS-T4 Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 96211-BB1SS-T4 | - | Yes | - | SPDT | - | - | 1/2 NPT Male Conduit Connection, 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | Barksdale Control Products | 9681X-1CC-2-S0885 | - | Yes | - | SPDT | - | - | - | ||
![]() 9048-4-V Dale | In Stock | - | - | Aluminum | Barksdale Control Products | 9048-4-V | - | Yes | - | SPDT | - | - | - | ||
![]() CD2H-M3SS Dale | In Stock | - | - | - | Barksdale Control Products | CD2H-M3SS | - | No | - | SPDT | - | - | - | ||
![]() D1T-M80SS-S0499 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1T-M80SS-S0499 | - | No | - | SPDT Snap Action | - | - | - |