- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Approvals | Base Product Number | Contact Sizes | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Seal | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Fastening Type | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Max Current Rating | Shell Size, MIL | Viewing Angle | Lens Style | Test Current | Forward Voltage | Includes | Luminous Flux | Color Rendering Index (CRI) | Features | Pressure Range | Test Temperature | Electrical Connection | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96201-BB2-S0154 Dale | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | CSA, UL | - | - | Barksdale Control Products | 96201-BB2-S0154 | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-7,000 psi | - | 12 in Leads | - | - | - | - | ||
![]() L96201-BB3-T1 Dale | In Stock | - | - | - | - | - | - | - | Plastic | - | CSA, UL | - | - | Barksdale Control Products | L96201-BB3-T1 | - | - | - | Compliant | Yes | - | - | - | 1 % | 2 | 100 ppm/°C | - | - | 3.83 Ω | - | 155 °C | -55 °C | Thick Film | - | - | SPDT | 250 mW | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0-7,000 psi | - | Quick Connect | 508 µm | 1.5494 mm | 838.2 µm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | CSA, UL | - | - | Barksdale Control Products | 9692X-2CC-5-K-W72 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 in NPT, Wire Leads | - | - | - | - | ||
![]() P1X-GH85SS-S0037 Dale | In Stock | - | - | - | - | - | - | - | Aluminum | - | CSA, UL | - | - | Barksdale Control Products | P1X-GH85SS-S0037 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | - | 1/2 in NPT, Screw Terminals | - | - | - | - | ||
![]() L96211-BB2-S0411 Dale | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | Plastic | - | CSA, UL | - | - | Barksdale Control Products | L96211-BB2-S0411 | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | SPDT | 18 W | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | 900 mA | - | 115 ° | Flat | 500 mA | 18 V | - | 750 lm | 93 | - | 0-1,000 psi | 85 °C | 12 in Leads | 1.7 mm | 15.85 mm | 15.85 mm | - | ||
![]() T96201-BB3-S1434 Dale | In Stock | - | - | - | - | - | - | - | Plastic | - | CSA, UL | - | - | Barksdale Control Products | T96201-BB3-S1434 | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,000 psi | - | 12 in Leads | - | - | - | - | ||
![]() CSK2-11-22B-60R Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Barksdale Control Products | CSK2-11-22B-60R | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-120 psi | - | Quick Connect | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | Barksdale Control Products | DPD1T-A80SS-S0195 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-160 psi | - | 1/2 in NPT, Screw Terminals | - | - | - | - | ||
![]() 8EE1MB Dale | In Stock | - | - | - | - | - | - | - | Aluminum | - | CE | - | - | Barksdale Control Products | 8EE1MB | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-8,700 psi | - | M12 Connector | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | CSA, UL | - | - | Barksdale Control Products | P1X-H600SS-T-S0422 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | - | 1/2 in NPT, Screw Terminals | - | - | - | - | ||
![]() CSP2-22-11B-5F Dale | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Barksdale Control Products | CSP2-22-11B-5F | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 10 A @ 125 VAC, 6 A @ 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 in Leads | - | - | - | - | ||
![]() VCD2H-C18SS Dale | In Stock | - | - | - | - | - | - | - | Aluminum | - | CSA, UL | - | - | Barksdale Control Products | VCD2H-C18SS | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 10 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-160 psi | - | 18 in Leads | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | Barksdale Control Products | DPD1T-H18SS-S0949 | - | - | - | No | Yes | - | Tape and Reel | - | - | - | - | - | - | 8.25 kΩ | - | - | - | - | - | - | SPDT | - | - | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-60 psi | - | 1/2 in NPT, Screw Terminals | - | - | - | - | ||
![]() 8AD1TB Dale | In Stock | - | - | - | - | - | - | - | Aluminum | - | CE | - | - | Barksdale Control Products | 8AD1TB | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-8,700 psi | - | DIN 43650 Connector | - | - | - | - | ||
![]() 82A1-PL2-V-EXI Dale | In Stock | - | - | - | - | - | - | - | Aluminum | - | CE | - | - | Barksdale Control Products | 82A1-PL2-V-EXI | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-1,200 psi | - | M12 Connector | - | - | - | - | ||
![]() CSM15-32-12B Dale | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | Barksdale Control Products | CSM15-32-12B | - | - | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | SPDT | - | - | - | - | 10 A @ 125 VAC, 6 A @ 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75-300 psi | - | DIN 43650 Connector | - | - | - | - | ||
![]() 8AD1CB Dale | In Stock | - | - | - | - | - | - | - | Aluminum | - | CE | - | - | Barksdale Control Products | 8AD1CB | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-8,700 psi | - | Wire Leads | - | - | - | - | ||
![]() EPD1H-AA40-Q4 Dale | In Stock | - | - | - | - | - | - | - | Polysulfone | - | CSA, UL | - | - | Barksdale Control Products | - | Glenair | Retail Package | Active | No | No | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 4 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-150 psi | - | Screw Terminals | - | - | - | - | ||
![]() L96201-BB4-S1024 Dale | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Thermoplastic | Plastic | Thermoplastic | CSA, UL | RTS712 | 20 | Barksdale Control Products | L96201-BB4-S1024 | Amphenol Sine Systems Corp | Bulk | Active | No | Yes | -40°C ~ 125°C | - | ecomate® Aquarius™ | - | - | - | Receptacle Housing | For Male Pins | - | 10 | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 12-10 | Black | Contacts Not Included | - | - | - | - | - | - | 4 pcs - 1 Connector, 1 Gasket, 1 Nut, 1 O-Ring | - | - | - | - | - | 12 in Leads | - | - | - | UL94 V-0 | ||
![]() 8AF1TB4300R Dale | In Stock | - | - | - | - | - | - | - | Aluminum | - | CE | - | - | Barksdale Control Products | 8AF1TB4300R | PEI-Genesis | Bulk | Active | No | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 43650 Connector | - | - | - | - |