- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD1X-AA3SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-AA3SS-EX | No | Yes | SPDT | 4 A @ 125 VAC, 250 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-H15-S0149 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H15-S0149 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() 712S-13-2V-20R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 712S-13-2V-20R | No | No | SPDT | - | 0-100 psi | Wire Leads | ||
![]() L96201-BB2-S1749 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S1749 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() D1T-H150SS-U Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-H150SS-U | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-5-S1372 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-DD15SS-S0072 | No | Yes | SPST | - | 0-15 psi | Quick Connect | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB3SS-S1180 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSK15-11-13B Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK15-11-13B | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 700-1,900 psi | Deutsch Connector | ||
![]() HB1X-HH20SS-UL Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB1X-HH20SS-UL | No | Yes | SPDT | 3 A @ 480 VAC | 0-4,800 psi | Screw Terminals | ||
![]() L96201-BB2-S1313 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S1313 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | - | - | Barksdale Control Products | CSK2-11-33B-1100F | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | Deutsch Connector | ||
![]() L96211-BB4-S0851 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0851 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() B1T-A65SS-S0272 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A65SS-S0272 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-9,750 psi | 21 in Leads | ||
![]() HD2T-CC3SS-S0470 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HD2T-CC3SS-S0470 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S1451 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() 8ED1TV Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8ED1TV | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3SS-S1166 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() D2T-A80SS-S0817 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0817 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D1X-M150SS-ULS0821 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-300 psi | 1/2 in NPT, Screw Terminals |