- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-12B-2800R | No | No | SPDT | 5 A @ 125 VAC | - | DIN 43650 Connector | ||
![]() L96201-BB2-S0911 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0911 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() HP1X-HH30SS-V Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH30SS-V | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1H-H90-S0283 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0283 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() HB2X-CC48SS-UL Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB2X-CC48SS-UL | No | Yes | SPDT | 3 A @ 480 VAC | 0-7,200 psi | Screw Terminals | ||
![]() L96201-BB2-S0368 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0368 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | L96201-BB1SS-S1135 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CSM16-13-21B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM16-13-21B | No | No | SPST | 20 mA @ 12 VDC | 300-1,200 psi | 18 in Leads | ||
![]() CSM2-31-12B-75R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-12B-75R | No | No | SPDT | 5 A @ 125 VAC | - | DIN 43650 Connector | ||
![]() C9622-3-W48 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9622-3-W48 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | 0-7,000 psi | 18 in Leads | ||
![]() 9692X-1CC-1-W72 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-1-W72 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
![]() P1H-B30-S0414 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B30-S0414 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-1-S1371 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() CSM15-11-13B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM15-11-13B | No | No | SPST | 5 A @ 125 VAC | 75-300 psi | Quick Connect | ||
![]() CSM17-22-13B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM17-22-13B | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | 1,000-3,000 psi | Quick Connect | ||
![]() HP1X-HH340-T Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH340-T | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() 92B1TV Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 92B1TV | No | Yes | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | 0-3,620 psi | DIN 43650 Connector | ||
![]() D2T-H18SS-S0223 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H18SS-S0223 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-GH3SS-EX-S0980 | No | Yes | SPDT | 1 A @ 125 VAC, 1 A @ 24 VDC | 0-10 psi | 3/4 in NPT, Screw Terminals | ||
![]() 712S-45-2V-40R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 712S-45-2V-40R | No | No | SPST | - | 0-100 psi | DIN 43650 Connector |