- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3SS-S1539 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CSP13-32-13B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-32-13B | No | No | SPDT | 10 A @ 125 VAC, 6 A @ 250 VAC | 25-150 psi | Quick Connect | ||
![]() L96211-BB6-S1010 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB6-S1010 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2SS-S1502 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 96201-BB1-S1469 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB1-S1469 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CSM14-11-11B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM14-11-11B | No | No | SPST | 5 A @ 125 VAC | 30-120 psi | 18 in Leads | ||
![]() CSK16-11-11V Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK16-11-11V | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 1,000-3,000 psi | 18 in Leads | ||
![]() 96201-BB1-S1511 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB1-S1511 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 714S-13-2B-675R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 714S-13-2B-675R | No | No | SPDT | - | 0-6,000 psi | Wire Leads | ||
![]() HD1X-HH18SS-UL Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-HH18SS-UL | No | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSM2-11-11B-600F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-11-11B-600F | No | No | SPST | 5 A @ 125 VAC | - | 18 in Leads | ||
![]() 82F1TBD3500R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 82F1TBD3500R | No | Yes | SPDT | - | - | DIN 43650 Connector | ||
![]() L96201-BB2-S0961 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB2-S0961 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() D1T-A150SS-S0995 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-A150SS-S0995 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSP13-21-11B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-21-11B | No | No | SPST | 5 A @ 125 VAC | 25-150 psi | 18 in Leads | ||
![]() 96211-BB2-T4-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB2-T4-Z1 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 9048-3-S1487 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | 9048-3-S1487 | No | Yes | SPDT | 10 A @ 125 VAC, 10 A @ 250 VAC, 10 A @ 480 VAC, 0.03 A @ 250 VDC | 0-7,500 psi | Screw Terminals | ||
![]() CSM2-11-21B-400R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-11-21B-400R | No | No | SPST | 5 A @ 125 VAC | - | 18 in Leads | ||
![]() E1H-H90-S0180 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0180 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
![]() CSP13-21-14B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-21-14B | No | No | SPST | 5 A @ 125 VAC | 25-150 psi | Deutsch Connector |