- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD2T-HH18SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HD2T-HH18SS | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VACH | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() CD2H-M80SS-S0618 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD2H-M80SS-S0618 | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-160 psi | 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-A3SS-CS-S0828 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
![]() L96201-BB1-S1225 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S1225 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() CSM16-31-11B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM16-31-11B | No | No | SPDT | 5 A @ 125 VAC | 300-1,200 psi | 18 in Leads | ||
![]() 715S-73-1B-1400R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | - | No | No | SPST | - | 0-6,000 psi | Wire Leads | ||
![]() 712S-15-2B-10R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 712S-15-2B-10R | No | No | SPDT | - | 0-100 psi | DIN 43650 Connector | ||
![]() CSM14-22-14B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM14-22-14B | No | No | SPST | 10 A @ 125 VAC, 6 A @ 250 VAC | 30-120 psi | Deutsch Connector | ||
![]() L96221-BB1-S1185 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96221-BB1-S1185 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() CSM2-31-41B-29R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-41B-29R | No | No | SPDT | 5 A @ 125 VAC | - | 18 in Leads | ||
![]() D2T-C80SS-S0880 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-C80SS-S0880 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.1 A @ 125 VDC, 0.05 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() 9692X-2CC-1-P1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-1-P1 | No | Yes | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() 9EC1TB Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 9EC1TB | No | Yes | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | 0-7,250 psi | DIN 43650 Connector | ||
![]() CSP2-33-35B130R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-33-35B130R | No | No | SPDT | 20 mA @ 12 VDC | - | Deutsch Connector | ||
![]() 81A1TV Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 81A1TV | No | Yes | SPDT | - | 0-1,200 psi | DIN 43650 Connector | ||
![]() E1H-H250 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | E1H-H250 | - | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() CSP13-31-12V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP13-31-12V | No | No | SPDT | 5 A @ 125 VAC | 25-150 psi | DIN 43650 Connector | ||
![]() HD2X-HH150SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD2X-HH150SS-EX | No | Yes | SPDT | 5 A @ 125 VAC, 250 VAC | 0-300 psi | 3/4 in NPT, Screw Terminals | ||
![]() 714S-15-3B-100F Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 714S-15-3B-100F | No | No | SPDT | - | 0-6,000 psi | DIN 43650 Connector | ||
![]() 8AD1MV Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD1MV | No | Yes | SPDT | - | 0-8,700 psi | M12 Connector |