- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-JJ15SS-S0036 | No | Yes | SPDT | - | 0-15 psi | Quick Connect | ||
![]() CSM14-33-32B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM14-33-32B | No | No | SPDT | 20 mA @ 12 VDC | 30-120 psi | DIN 43650 Connector | ||
![]() CSP2-21-23B-40R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-21-23B-40R | No | No | SPST | 5 A @ 125 VAC | - | Quick Connect | ||
![]() D2T-M80SS-S0121 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M80SS-S0121 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H18SS-S0044 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 9048-6-S1402 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | 9048-6-S1402 | No | Yes | SPDT | 10 A @ 125 VAC, 10 A @ 250 VAC, 10 A @ 480 VAC, 0.03 A @ 250 VDC | - | Screw Terminals | ||
![]() B1T-A12SS-S0128 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-A12SS-S0128 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,800 psi | 21 in Leads | ||
![]() CSK2-21-11B-60F Dale | In Stock | - | - | - | - | Barksdale Control Products | CSK2-21-11B-60F | No | Yes | SPST | 8 A, 4 A, 2 A @ 12 VDC, 24 VDC, 42 VDC | 20-120 psi | 18 in Leads | ||
![]() 735S-14-4B-1500R Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 735S-14-4B-1500R | No | No | SPDT | - | 0-6,000 psi | Cable | ||
![]() 9681X-1CC-2-W60 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-W60 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 1/2 in NPT, Wire Leads | ||
![]() 8AD1TB0990R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD1TB0990R | No | Yes | SPDT | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() B2T-H32SS-S0210 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B2T-H32SS-S0210 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-4,800 psi | 21 in Leads | ||
![]() P1H-J600-V Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1H-J600-V | - | Yes | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() C9612-1 Dale | In Stock | - | - | - | - | Barksdale Control Products | C9612-1 | - | No | SPDT Snap Action | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 9692X-1CC-3-S1167 | - | Yes | SPDT | - | - | - | ||
![]() D1H-A150SS-S0275 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-A150SS-S0275 | - | No | SPDT Snap Action | - | - | - | ||
![]() D1T-M80SS-S0521 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1T-M80SS-S0521 | - | No | SPDT Snap Action | - | - | - | ||
![]() D2H-H18SS-S0409 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-H18SS-S0409 | - | No | SPDT | - | - | - | ||
![]() D1H-H18SS-S0644 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D1H-H18SS-S0644 | - | No | SPDT Snap Action | - | - | - | ||
![]() HD1H-HH150SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | HD1H-HH150SS | - | Yes | SPDT | - | - | - |