- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L96211-BB3-S0980 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB3-S0980 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() L96201-BB1-S0981 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0981 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() L96211-BB6SS-T4 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB6SS-T4 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() L96211-BB5-S1418 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB5-S1418 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4SS-S1003 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() D2T-A150SS-S0541 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A150SS-S0541 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-3-S1485 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() CSM14-31-12B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM14-31-12B | No | No | SPDT | 5 A @ 125 VAC | 30-120 psi | DIN 43650 Connector | ||
![]() L96201-BB1-S0058 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96201-BB1-S0058 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() D1T-M150SS-TC Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-M150SS-TC | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() B1T-M65SS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-M65SS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-9,750 psi | 21 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S0952 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() 724S-44-2B Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 724S-44-2B | No | No | SPST | - | 0-6,000 psi | Cable | ||
![]() CSP12-31-22E Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-31-22E | No | No | SPDT | 5 A @ 125 VAC | 5-30 psi | DIN 43650 Connector | ||
![]() 96211-BB2-S0923 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB2-S0923 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() VCD1H-A3SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | VCD1H-A3SS | No | No | SPDT | 10 A @ 125 VAC, 250 VAC | 0-10 psi | 18 in Leads | ||
![]() E1H-R250-S0123 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-R250-S0123 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-EE05SS-S0274 | No | Yes | SPST | - | 0-5 psi | Quick Connect | ||
![]() P1H-B85-S0100 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B85-S0100 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() D2T-M18SS-S0476 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-M18SS-S0476 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | 0-60 psi | 1/2 in NPT, Screw Terminals |