- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T96201-BB3SS-T4 Dale | In Stock | - | - | - | - | Barksdale Control Products | T96201-BB3SS-T4 | - | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Barksdale Control Products | B2X-H12SS-UL-S0098 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() B2T-A65SS Dale | In Stock | - | - | - | - | Barksdale Control Products | B2T-A65SS | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 96201-BB2-S0424 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB2-S0424 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
![]() 96211-BB1-T2-V Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB1-T2-V | - | - | Yes | - | SPDT | - | - | - | DIN 43650 Connector | ||
![]() 725S-14-2B-W36 Dale | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 725S-14-2B-W36 | - | - | Yes | - | SPDT | - | - | - | - | ||
![]() 96211-BB6-S0677 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96211-BB6-S0677 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
![]() T96201-BB2-T5 Dale | In Stock | - | - | - | - | Barksdale Control Products | T96201-BB2-T5 | - | - | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | - | - | ||
![]() B1T-A48SS-S0163 Dale | In Stock | - | - | - | - | Barksdale Control Products | B1T-A48SS-S0163 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | Barksdale Control Products | 96211-BB2SS-S1205 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S0951 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, 18 in Leads | ||
![]() 9671X-1CC-S0343 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9671X-1CC-S0343 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, 18 in Leads | ||
![]() MSPS-EE15SS-F Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-EE15SS-F | - | No | Yes | - | SPST | - | - | 0-15 psi | Quick Connect | ||
![]() E1S-H90-S0183 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-H90-S0183 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() B1T-M48SS-S0425 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-M48SS-S0425 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-7,200 psi | 21 in Leads | ||
![]() BPS38NVM0150P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS38NVM0150P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA;IO-Link | 0~150 psi | M12 Plug | ||
![]() BPS34PVM0150P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34PVM0150P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~150 psi | M12 Plug | ||
![]() BPS31GVM0050B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31GVM0050B | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | - | M12 Plug | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S1416 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, 18 in Leads | ||
![]() HD1H-CC18SS-FX Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HD1H-CC18SS-FX | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC | - | 0-60 psi | 18 in Leads, 1/2 in NPT |