- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSM2-31-23B-500F Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-23B-500F | - | No | No | - | SPDT | 5 A @ 125 VAC | - | - | Quick Connect | ||
![]() E1H-R250-S0155 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-R250-S0155 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() E1H-H90-S0462 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0462 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() DPD2T-A3SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD2T-A3SS | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() D1T-M3SS-S1002 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D1T-M3SS-S1002 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | 0-10 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD2H-A150SS-S0837 | - | No | No | - | SPDT | 10 A @ 125 VAC, 250 VAC | - | 0-300 psi | 18 in Leads | ||
![]() E1H-M-VAC-S0078 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-M-VAC-S0078 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-30 psi | Screw Terminals | ||
![]() 9681X-1CC-2-W160 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9681X-1CC-2-W160 | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 1/2 in NPT, Wire Leads | ||
![]() C9622-0 Dale | In Stock | - | - | - | - | Barksdale Control Products | C9622-0 | - | - | No | - | SPDT Snap Action | - | - | - | - | ||
![]() 96211-BB6-S1424 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB6-S1424 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() E1H-H250-S0036 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H250-S0036 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() C9622-2-E-Z1 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9622-2-E-Z1 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | - | 0-7,000 psi | 18 in Leads | ||
![]() BPS31PVM3000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31PVM3000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~3,000 psi | M12 Plug | ||
![]() BPS342VM1500PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS342VM1500PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~1,500 psi | M12 Plug | ||
![]() BPS31GVM0400B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31GVM0400B | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | - | M12 Plug | ||
![]() HD1X-AA80SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-AA80SS-EX | - | No | Yes | - | SPDT | 4 A @ 125 VAC, 250 VAC | - | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() P1X-M30SS-T Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | P1X-M30SS-T | - | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | ||
![]() 96201-BB2-S0386 Dale | In Stock | - | - | Brass | - | Barksdale Control Products | 96201-BB2-S0386 | - | - | Yes | - | SPDT | - | - | - | 12 in Leads | ||
![]() D2S-H2SS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2S-H2SS | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() D2H-H150SS-CS Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2H-H150SS-CS | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - |