- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Manufacturer | Manufacturer Part Number | PowerSupply | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1X-B340 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-B340 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | ||
![]() 96211-BB3-T2-Z17 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB3-T2-Z17 | - | Yes | - | SPDT | - | - | DIN 43650 Connector | ||
![]() CDPD2H-A18SS Dale | In Stock | - | - | - | Barksdale Control Products | CDPD2H-A18SS | - | No | - | SPDT | - | - | - | ||
![]() DPD2T-A3SS-L6 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | DPD2T-A3SS-L6 | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() A9675-4-AA-V Dale | In Stock | - | - | - | Barksdale Control Products | A9675-4-AA-V | - | Yes | - | DMDB | - | - | - | ||
![]() D2H-H18SS-Z1 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2H-H18SS-Z1 | - | No | - | SPDT | - | - | - | ||
![]() 96201-BB3-W24 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96201-BB3-W24 | - | Yes | - | SPDT | - | - | 12 in Leads | ||
![]() BPS32NVM0015PAP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS32NVM0015PAP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Single Switch Point Plus 4-20mA | M12 Plug | ||
![]() BPS32EVM6000PP Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS32EVM6000PP | 15~32 VDC | Yes | 100 | - | 4~20 mA | Single Switch Point Plus 4-20mA | M12 Plug | ||
![]() 714S-13-2B-300F Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | 714S-13-2B-300F | - | Yes | - | SPDT | - | - | - | ||
![]() BPS32NVM3000P Dale | In Stock | - | - | Stainless Steel | Barksdale Control Products | BPS32NVM3000P | 15~32 VDC | Yes | 100 | - | 4~20 mA | Single Switch Point Plus 4-20mA | M12 Plug | ||
![]() P1H-J600SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1H-J600SS | - | Yes | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() D2X-M18SS-EX Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D2X-M18SS-EX | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | ||
![]() DPD1T-GH80SS Dale | In Stock | - | - | Aluminum | Barksdale Control Products | DPD1T-GH80SS | - | No | - | SPDT | 1 A @ 125 VAC | - | - | ||
![]() D1H-A80SS-S0668 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | D1H-A80SS-S0668 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() B1T-M48SS-S0358 Dale | In Stock | - | - | - | Barksdale Control Products | B1T-M48SS-S0358 | - | No | - | SPDT Snap Action | - | - | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | Barksdale Control Products | D1X-A150SSUL-S0261 | - | No | - | SPDT Snap Action | - | - | - | ||
![]() P1X-H600SS-T Dale | In Stock | - | - | Aluminum | Barksdale Control Products | P1X-H600SS-T | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() E1H-H250-P6-F2 Dale | In Stock | - | - | Aluminum | Barksdale Control Products | E1H-H250-P6-F2 | - | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | ||
![]() 96211-BB2-S0479 Dale | In Stock | - | - | Brass | Barksdale Control Products | 96211-BB2-S0479 | - | Yes | - | SPDT | - | - | 12 in Leads |