- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9EC1BE Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 9EC1BE | - | No | Yes | - | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | - | 0-7,250 psi | DIN 43650 Connector | ||
![]() L96211-BB4-S0889 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0889 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() P1H-B340SS-S0022 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1H-B340SS-S0022 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-MM05SS-S0008 | - | No | Yes | - | SPST | - | - | 0-5 psi | Quick Connect | ||
![]() D2T-A150SS-S0627 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A150SS-S0627 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-300 psi | 1/2 in NPT, Screw Terminals | ||
![]() E1S-M15-P4 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-M15-P4 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
![]() L96211-BB4-S0987 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S0987 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-31-47B-2670R | - | No | No | - | SPDT | 5 A @ 125 VAC | - | - | Weatherpak Connector | ||
![]() CSP2-13-14B-75R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP2-13-14B-75R | - | No | No | - | SPST | 20 mA @ 12 VDC | - | - | Deutsch Connector | ||
![]() 96201-BB3-T4-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-T4-Z1 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() 9AC1TV Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 9AC1TV | - | No | Yes | - | SPDT | 10 A @ 250 VAC, 6 A @ 24 VDC | - | 0-7,250 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-A18SS-S0833 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() BPS35NEM9000PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS35NEM9000PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 0~10V | 0~9,000 psi | M12 Plug | ||
![]() D2T-A80SS-B2 Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | D2T-A80SS-B2 | - | - | No | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | - | - | ||
![]() P1X-H1600 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-H1600 | - | No | Yes | - | SPDT | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() B1T-H32SS-S0213 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-H32SS-S0213 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-4,800 psi | 21 in Leads | ||
![]() BPS31GVM3000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31GVM3000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~3,000 psi | M12 Plug | ||
![]() BPS323MV0750PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS323MV0750PP | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 4-20mA | 0~750 psi | M12 Plug | ||
![]() BPS38EVM3000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS38EVM3000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA;IO-Link | 0~3,000 psi | M12 Plug | ||
![]() BPS342VM0050BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS342VM0050BP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | - | M12 Plug |