- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Contact Type | Current Rating | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | D2X-GH150SSULS0651 | No | Yes | SPDT | 1 A @ 125 VAC, 1 A @ 24 VDC | 0-300 psi | 3/4 in NPT, Screw Terminals | ||
![]() 9692X-1CC-6-W394 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-6-W394 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, Wire Leads | ||
![]() 96201-BB1SS-T2-V Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB1SS-T2-V | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | DIN 43650 Connector | ||
![]() HB2X-HH20SS-UL Dale | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB2X-HH20SS-UL | No | Yes | SPDT | 3 A @ 480 VAC | 0-4,800 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | Barksdale Control Products | DPD1T-H18SS-S0829 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
![]() 96201-BB3-S1546 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB3-S1546 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() B1T-B48SS-S0385 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-B48SS-S0385 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-7,200 psi | 21 in Leads | ||
![]() B1T-H65SS-Z1 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | B1T-H65SS-Z1 | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | 0-9,750 psi | 21 in Leads | ||
![]() C9622-3-V-CS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | C9622-3-V-CS | No | Yes | SPDT | 10 A @ 125 VAC, 250 VAC, 480 VAC, 0.03 A @ 250 VDC | 0-7,000 psi | 18 in Leads | ||
![]() 8AA1MB Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AA1MB | No | Yes | SPDT | - | 0-1,200 psi | M12 Connector | ||
![]() L96211-BB2-S0274 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB2-S0274 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4SS-V-W30 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | Wire Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | L96201-BB1SS-S0232 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() 96201-BB1-S1647 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB1-S1647 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-7,000 psi | 12 in Leads | ||
![]() C9612-3-Z27 Dale | In Stock | - | - | - | - | Barksdale Control Products | C9612-3-Z27 | - | No | SPDT Snap Action | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1CC-2-S1440 | No | Yes | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | 1/2 in NPT, 18 in Leads | ||
![]() P1X-J85-S0045 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | P1X-J85-S0045 | No | Yes | SPDT | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() CSM2-21-11B-750R Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM2-21-11B-750R | No | No | SPST | 5 A @ 125 VAC | - | 18 in Leads | ||
![]() L96211-BB2-S1314 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB2-S1314 | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | 12 in Leads | ||
![]() 96211-BB1SS-T2-V Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB1SS-T2-V | No | Yes | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | 0-1,000 psi | DIN 43650 Connector |