- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSM15-21-26V Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM15-21-26V | - | No | No | - | SPST | 5 A @ 125 VAC | - | 75-300 psi | Weatherpak Connector | ||
![]() 9692X-1GH-7-K Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-1GH-7-K | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, 18 in Leads | ||
![]() D2T-H18SS-S0970 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-H18SS-S0970 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-60 psi | 1/2 in NPT, Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CE, CSA, UL | Barksdale Control Products | HB2X-AA32SSULS0185 | - | No | Yes | - | SPDT | 3 A @ 480 VAC | - | 0-7,200 psi | Screw Terminals | ||
![]() BPS31GEM0400BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31GEM0400BP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | - | M12 Plug | ||
![]() BPS34GVM0020B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34GVM0020B | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | - | M12 Plug | ||
![]() BPS34GVM6000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34GVM6000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~6,000 psi | M12 Plug | ||
![]() BPS313VM0750PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | - | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~750 psi | M12 Plug | ||
![]() BPS31NVM0750PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS31NVM0750PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | 0~750 psi | M12 Plug | ||
![]() BPS34PVM0150PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34PVM0150PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~150 psi | M12 Plug | ||
![]() 8AD1TB1160R Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8AD1TB1160R | - | No | Yes | - | SPDT | - | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() BPS32GVM0010B Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS32GVM0010B | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 4-20mA | - | M12 Plug | ||
![]() BPS35PVM9000PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS35PVM9000PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 0~10V | 0~9,000 psi | M12 Plug | ||
![]() MSPS-EE05-S0277 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | MSPS-EE05-S0277 | - | No | Yes | - | SPST | - | - | 0-5 psi | Quick Connect | ||
![]() BPS323VM3000PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS323VM3000PP | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 4-20mA | 0~3,000 psi | M12 Plug | ||
![]() 8FD2TB2500R Dale | In Stock | - | - | Aluminum | - | Barksdale Control Products | 8FD2TB2500R | - | No | Yes | - | SPDT | - | - | 0-8,700 psi | DIN 43650 Connector | ||
![]() BPS38NVM3000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS38NVM3000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA;IO-Link | 0~3,000 psi | M12 Plug | ||
![]() BPS33EVM6000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS33EVM6000P | 15~32 VDC | No | Yes | 100 | - | - | Single Switch Point Plus 0~10V | 0~6,000 psi | M12 Plug | ||
![]() BPS34PVM3000P Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS34PVM3000P | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~3,000 psi | M12 Plug | ||
![]() BPS312VM0020BP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | - | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point | - | M12 Plug |