- Manufacturer
- Manufacturer Part Number
- Seal
- Contact Type
- Housing Material
- Electrical Connection
- Current Rating
- RoHS
- Approvals
- Pressure Range
- Output
- SwitchingFrequency
Attribute column
Manufacturer
Dale Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | PowerSupply | RoHS | Seal | SwitchingFrequency | Contact Type | Current Rating | Output | Pressure Range | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS342VM0750PP Dale | In Stock | - | - | Stainless Steel | UL | Barksdale Control Products | BPS342VM0750PP | 15~32 VDC | No | Yes | 100 | - | - | Dual Switch Point Plus 4~20mA | 0~750 psi | M12 Plug | ||
![]() CSM18-31-52B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM18-31-52B | - | No | No | - | SPDT | 5 A @ 125 VAC | - | 2,000-5,000 psi | DIN 43650 Connector | ||
![]() 9671X-1GH Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9671X-1GH | - | No | Yes | - | SPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, 18 in Leads | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 9692X-2CC-3-P1-W40 | - | No | Yes | - | DPDT | 11 A @ 125 VAC, 250 VAC, 5 A @ 30 VDC | - | - | 1/2 in NPT, Wire Leads | ||
![]() E1H-H90-S0040 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1H-H90-S0040 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-1,000 psi | Screw Terminals | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | L96201-BB1SS-S1151 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() 96211-BB4-S1152 Dale | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96211-BB4-S1152 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() E1S-H-VAC-S0144 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | E1S-H-VAC-S0144 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 24 VDC | - | 0-30 psi | Screw Terminals | ||
![]() D2T-A80SS-S0649 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | D2T-A80SS-S0649 | - | No | Yes | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | - | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() HP1X-HH600SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | HP1X-HH600SS | - | No | Yes | - | SPDT | - | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() MSPS-JJ100SS-V Dale | In Stock | - | - | Polysulfone | - | Barksdale Control Products | MSPS-JJ100SS-V | - | - | Yes | - | - | 15 A @ 125 VAC, 250 VAC, 0.05 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | ||
![]() CSP12-21-21B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSP12-21-21B | - | No | No | - | SPST | 5 A @ 125 VAC | - | 5-30 psi | 18 in Leads | ||
![]() HD1X-HH80SS-EX Dale | In Stock | - | - | Aluminum | CE, CSA, UL | Barksdale Control Products | HD1X-HH80SS-EX | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | 0-160 psi | 1/2 in NPT, Screw Terminals | ||
![]() CD1H-A150SS-W48 Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | CD1H-A150SS-W48 | - | No | No | - | SPDT | 10 A @ 125 VAC, 250 VAC | - | 0-300 psi | Wire Leads | ||
![]() CSM17-33-32B Dale | In Stock | - | - | - | CSA, UL | Barksdale Control Products | CSM17-33-32B | - | No | No | - | SPDT | 20 mA @ 12 VDC | - | 1,000-3,000 psi | DIN 43650 Connector | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | CSA, UL | Barksdale Control Products | 96201-BB2SS-S1615 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-7,000 psi | 12 in Leads | ||
![]() L96211-BB4-S1400 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96211-BB4-S1400 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads | ||
![]() HP1H-HH1600SS Dale | In Stock | - | - | Aluminum | CSA, UL | Barksdale Control Products | - | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 250 VAC | - | 0-2,000 psi | 1/2 in NPT, Screw Terminals | ||
![]() 8EC1TB Dale | In Stock | - | - | Aluminum | CE | Barksdale Control Products | 8EC1TB | - | No | Yes | - | SPDT | - | - | 0-1,200 psi | DIN 43650 Connector | ||
![]() L96221-BB1-S1304 Dale | In Stock | - | - | Plastic | CSA, UL | Barksdale Control Products | L96221-BB1-S1304 | - | No | Yes | - | SPDT | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | 0-1,000 psi | 12 in Leads |