- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance @ 25C
- Resistance Tolerance
- RoHS Status
- Factory Lead Time
- Series
- Tolerance
Attribute column
Manufacturer
Dale Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Resistance @ 25C | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Operating Supply Voltage | Voltage | Max Supply Voltage | Power Dissipation | Terminal Placement | Power - Max | Resistance Tolerance | Thermistor Application | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFPT1206L1002FV Vishay Dale | 5079 |
| Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 10kOhm | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 10kOhm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR | 125mW | 1.6mm | PTC THERMISTOR | 3216 | - | 1206 | 50V | 50V | 50V | - | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | 550μm | 3.2mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L1501FV Vishay Dale | 2253 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 1.5kOhm | Military grade | - | -55°C~125°C | Tape & Reel (TR) | - | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100mW | TR | 100mW | 1.25mm | PTC THERMISTOR | 2125 | - | 0805 | - | 40V | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | 450μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TFPT0603L2200FV Vishay Dale | 6609 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 220Ohm | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 75mW | TR | 75mW | 850μm | PTC THERMISTOR | 1608 | - | 0603 | - | 30V | 30V | 75mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 1.6mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L1000FV Vishay Dale | 3355 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 100Ohm | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 100mW | TR | 100mW | 1.25mm | PTC THERMISTOR | 2125 | - | 0805 | 40V | 40V | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | 450μm | 2mm | 1.25mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L2201FV Vishay Dale | 8162 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 2.2kOhm | - | 40V | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100mW | BULK | 100mW | 1.25mm | PTC THERMISTOR | 2125 | - | 0805 | - | - | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 550μm | 2mm | 2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L1001FM Vishay Dale | 13930 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 | 1kOhms | - | 30V | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 400 ppm/°C | 1kOhm | - | 150°C | -55°C | Thin Film | - | 75mW | - | 75mW | 850μm | - | 1608 | - | 0603 | - | 30V | - | - | - | 75mW | ±1% | - | 550μm | 1.6mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L1002FM Vishay Dale | 2021 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | 1206 | 10kOhms | Military grade | - | -55°C~125°C | Tape & Reel (TR) | - | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 10kOhm | - | 125°C | -55°C | - | - | 125mW | - | 125mW | 1.6mm | - | - | - | - | - | 40V | - | - | - | 125mW | ±1% | - | 550μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L3300FV Vishay Dale | 3186 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 330Ohm | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | 75mW | 850μm | PTC THERMISTOR | 1608 | - | 0603 | 30V | - | 30V | 75mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 1.6mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L4700JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 (1608 Metric) | 470Ohms | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 75mW | 850μm | - | - | - | - | - | - | - | - | - | 75mW | ±5% | - | 450μm | 1.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT0603L1001DV Vishay Dale | 701 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 1kOhm | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFPT | 0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 75mW | TR | 75mW | - | PTC THERMISTOR | 1608 | 0.075W | 0603 | - | 30V | - | - | DUAL ENDED | - | ±0.5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | 850μm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L3301FV Vishay Dale | 933 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 3.3kOhm | - | 40V | -55°C~125°C | Tape & Reel (TR) | 2011 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 400 ppm/°C | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8533.40.80.70 | 100mW | BULK | 100mW | 1.25mm | PTC THERMISTOR | 2125 | - | 0805 | - | - | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 550μm | 2mm | 2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L6201JV Vishay Dale | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 6.2kOhm | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | - | 0.125W | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L1000JV Vishay Dale | 1951 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 100Ohm | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | 75mW | 850μm | PTC THERMISTOR | 1608 | 0.075W | 0603 | 30V | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT1206L1001FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 1kOhm | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 125mW | TR | 125mW | 1.6mm | PTC THERMISTOR | - | - | - | 50V | - | - | - | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | - | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L1002FY Vishay Dale | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 10kOhm | - | - | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 10kOhm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | - | - | - | - | 50V | - | - | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | 550μm | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | - | ||
![]() TFPT0603L1500FV Vishay Dale | 5070 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 150Ohm | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150Ohm | Matte Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR | 75mW | 850μm | PTC THERMISTOR | 1608 | - | 0603 | - | - | 30V | 75mW | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L5600JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 560Ohm | - | - | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 75mW | 850μm | PTC THERMISTOR | - | 0.075W | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT1206L1001DV Vishay Dale | 53 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 1kOhm | Automotive grade | - | -55°C~150°C | Cut Tape (CT) | 2016 | TFPT | 0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | 3216 | 0.125W | 1206 | - | - | - | - | DUAL ENDED | - | ±0.5% | TEMPERATURE COMPENSATION | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L4700FV Vishay Dale | 2260 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 470Ohm | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 75mW | 850μm | PTC THERMISTOR | 1608 | - | 0603 | 30V | - | 30V | 75mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 1.6mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L6801FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 6.8kOhms | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 6.8kOhm | - | 125°C | -55°C | - | - | 125mW | - | 125mW | - | - | - | - | - | - | 50V | - | - | - | 125mW | ±1% | - | 550μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free |