- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance @ 25C
- Resistance Tolerance
- RoHS Status
- Factory Lead Time
- Series
- Tolerance
Attribute column
Manufacturer
Dale Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Operating Supply Voltage | Voltage | Max Supply Voltage | Power Dissipation | Terminal Placement | Power - Max | Resistance Tolerance | Thermistor Application | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFPT0805L1501JV Vishay Dale | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | 1.5kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 100mW | 1.25mm | PTC THERMISTOR | - | 0.1W | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPTL10L1001FL2B Vishay Dale | 3870 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | 2 | - | 1kOhms | Military grade | -55°C~70°C | Bulk | 2012 | - | 1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 1kOhm | - | 70°C | -55°C | - | - | - | 75mW | - | - | - | - | - | 30V | - | 30V | - | - | 75mW | ±1% | - | 2.2mm | 3.5mm | 3.6mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TFPT1206L2200FM Vishay Dale | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 220Ohms | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 220Ohm | - | 125°C | -55°C | - | 125mW | - | 125mW | - | - | 3216 | - | 1206 | - | 50V | - | - | - | 125mW | ±1% | - | 550μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L6800JM Vishay Dale | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 680Ohms | - | -55°C~150°C | Tape & Reel (TR) | - | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 680Ohm | - | 150°C | -55°C | - | 100mW | - | 100mW | - | - | - | - | - | 40V | 40V | - | - | - | 100mW | ±5% | - | 450μm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1801JM Vishay Dale | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 1.8kOhms | - | -55°C~150°C | Tape & Reel (TR) | - | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1.8kOhm | - | 150°C | -55°C | - | 100mW | - | 100mW | - | - | 2012 | - | 0805 | 40V | 40V | - | - | - | 100mW | ±5% | - | 450μm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L6801JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | 1206 (3216 Metric) | 6.8kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2007 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | 6.8kOhm | - | 150°C | -55°C | - | 125mW | - | 125mW | - | - | - | - | - | 50V | - | - | - | - | 125mW | ±5% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L1000JV Vishay Dale | 35 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 100Ohm | - | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L1001JM Vishay Dale | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | 1206 (3216 Metric) | 1kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | 1kOhm | - | 150°C | -55°C | - | 125mW | - | 125mW | - | - | - | - | - | 50V | - | - | - | - | 125mW | ±5% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L6800FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 680Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2007 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BULK | 125mW | - | PTC THERMISTOR | - | 0.125W | - | - | - | - | - | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L3901JM Vishay Dale | 4526 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | 3.9kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 3.9kOhm | - | 150°C | -55°C | - | - | - | 125mW | - | - | - | - | - | - | 50V | - | - | - | 125mW | ±5% | - | 550μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L1001JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 1kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 75mW | TR | 75mW | 850μm | PTC THERMISTOR | 1608 | 0.075W | 0603 | - | 30V | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | 850μm | No | - | ROHS3 Compliant | - | ||
![]() TFPT0603L6800FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 680Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 75mW | 850μm | PTC THERMISTOR | - | - | - | 30V | - | 30V | 75mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 1.6mm | 1.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L3901FV Vishay Dale | 1249 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 3.9kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 3.9kOhm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | BULK | 100mW | 1.25mm | PTC THERMISTOR | 2125 | - | 0805 | 40V | 40V | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 2mm | 1.25mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L3901JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 3.9kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0.1W | 0805 | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT1206L4701FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 4.7kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BULK | 125mW | - | PTC THERMISTOR | 3216 | 0.125W | 1206 | - | - | - | - | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L4701JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 4.7kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0.1W | 0805 | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT1206L6800JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 680Ohm | - | -55°C~150°C | Tape & Reel (TR) | - | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 125mW | 1.6mm | PTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L2200FV Vishay Dale | 2205 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 220Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BULK | 125mW | - | PTC THERMISTOR | 3216 | 0.125W | 1206 | - | - | - | - | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L3900JM Vishay Dale | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 390Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | 100mW | ±5% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1800JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 180Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | 100mW | ±5% | - | - | - | - | - | - | ROHS3 Compliant | - |