- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance @ 25C
- Resistance Tolerance
- RoHS Status
- Factory Lead Time
- Series
- Tolerance
Attribute column
Manufacturer
Dale Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Voltage | Max Supply Voltage | Power Dissipation | Terminal Placement | Power - Max | Resistance Tolerance | Thermistor Application | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFPTL10L8200FL2B Vishay Dale | 44 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | 820Ohms | - | -55°C~150°C | Bulk | 2016 | TFPTL | 1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 820Ohm | - | 70°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mW | ±1% | - | 2.2mm | 3.5mm | 3.6mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1801FV Vishay Dale | 186 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 1.8kOhm | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | 100mW | BULK | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0805 | - | 40V | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 2mm | 1.25mm | No | Unknown | ROHS3 Compliant | - | ||
![]() TFPT0805L4700JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 470Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | 470Ohm | - | 150°C | -55°C | - | 100mW | - | 100mW | - | - | - | - | 40V | - | - | - | - | 100mW | ±5% | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L2700FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 | 270Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q200, TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 270Ohm | - | 150°C | -55°C | - | - | - | - | 850μm | - | - | - | 30V | - | 30V | 75mW | - | 75mW | ±1% | - | 450μm | 1.6mm | 1.6mm | No | Unknown | ROHS3 Compliant | - | ||
![]() TFPT0805L5600JZ Vishay Dale | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 560Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | 560Ohm | - | 150°C | -55°C | - | - | - | 100mW | - | - | - | - | 40V | - | - | - | - | 100mW | ±5% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TFPT1206L5601FV Vishay Dale | 4743 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 5.6kOhm | - | -55°C~150°C | Tape & Reel (TR) | - | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 5.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BULK | 125mW | 1.6mm | PTC THERMISTOR | 3216 | 1206 | - | 50V | - | - | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 550μm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1001FM Vishay Dale | 4672 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | 2 | 0805 | 1kOhms | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | 125°C | -55°C | - | 100mW | - | 100mW | 1.25mm | - | 2125 | 0805 | - | 40V | - | - | - | 100mW | ±1% | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L1000FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 100Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | - | - | 50V | - | 50V | - | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L5600FM Vishay Dale | 3348 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 560Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | 100mW | ±1% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L1500FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 | 150Ohms | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 150Ohm | - | 125°C | -55°C | - | 75mW | - | 75mW | - | - | - | - | - | 30V | - | - | - | 75mW | ±1% | - | 450μm | 1.6mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L1500FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 150Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 100mW | 1.25mm | PTC THERMISTOR | 2012 | 0805 | - | - | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE COMPENSATION | 450μm | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L1200FV Vishay Dale | 205 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 120Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | BULK | 100mW | 1.25mm | PTC THERMISTOR | - | - | 40V | - | - | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L4700FV Vishay Dale | 1479 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 470Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | BULK | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0805 | - | - | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 2mm | 2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L2201JZ Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 2.2kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | 100mW | ±5% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TFPTL15L5001FH5B Vishay Dale | 409 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | 5kOhms | - | -55°C~150°C | Bulk | 2016 | TFPTL | 1% | - | - | Active | 1 (Unlimited) | - | Radial | - | 5kOhm | - | 70°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | ±1% | - | 2.4mm | 3.8mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L4701FV Vishay Dale | 2065 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 4.7kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | BULK | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0805 | 40V | - | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 2mm | 2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L5600FV Vishay Dale | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 560Ohm | - | -55°C~150°C | Tape & Reel (TR) | - | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 75mW | 850μm | PTC THERMISTOR | - | - | 30V | - | - | 75mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 1.6mm | 1.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TFPT0805L4701JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 4.7kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 4.7kOhm | - | 150°C | -55°C | - | 100mW | - | 100mW | - | - | - | - | 40V | 40V | - | - | - | 100mW | ±5% | - | 450μm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L3301JM Vishay Dale | 2974 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 3.3kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2015 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 3.3kOhm | - | 150°C | -55°C | - | 100mW | - | 100mW | - | - | - | - | 40V | 40V | - | - | - | 100mW | ±5% | - | 450μm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L3300FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | 2 | 0805 | 330Ohms | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 330Ohm | - | 125°C | -55°C | - | - | - | 100mW | 1.25mm | - | 2012 | 0805 | 40V | - | 40V | 100mW | - | 100mW | ±1% | - | 450μm | 2mm | 2mm | No | Unknown | ROHS3 Compliant | Lead Free |