- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance @ 25C
- Resistance Tolerance
- RoHS Status
- Factory Lead Time
- Series
- Tolerance
Attribute column
Manufacturer
Dale Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Resistance @ 25C | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Operating Supply Voltage | Voltage | Max Supply Voltage | Power Dissipation | Terminal Placement | Power - Max | Resistance Tolerance | Thermistor Application | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFPT1206L6201JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 6.2kOhm | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | - | - | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L4700FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | - | 0805 | 470Ohms | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 470Ohm | - | 125°C | -55°C | - | 100mW | - | 100mW | - | - | - | - | - | - | 40V | - | - | - | 100mW | ±1% | - | 450μm | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L8200FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 820Ohms | - | -55°C~150°C | Tape & Reel (TR) | 2015 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | 100mW | ±1% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L2201JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 2.2kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0.1W | 0805 | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT0603L6800JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 680Ohm | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 75mW | 850μm | PTC THERMISTOR | - | 0.075W | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1200JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | 120Ohm | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 100mW | 1.25mm | PTC THERMISTOR | - | 0.1W | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT1206L2201JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 2.2kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | 3216 | 0.125W | 1206 | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L3301JV Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 3.3kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0.1W | 0805 | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1801JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 1.8kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 100mW | 1.25mm | PTC THERMISTOR | 2125 | 0.1W | 0805 | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPT1206L3300JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 330Ohm | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 125mW | - | PTC THERMISTOR | - | 0.125W | - | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L5601JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 5.6kOhms | - | -55°C~125°C | Tape & Reel (TR) | 2015 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | 125mW | - | - | 3216 | - | 1206 | - | - | - | - | - | 125mW | ±5% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L3300FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 330Ohms | - | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 330Ohm | - | 125°C | -55°C | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | 125mW | ±1% | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L1002DV Vishay Dale | 44 |
| Datasheet | 13 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 10kOhms | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q200, TFPT | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mW | ±0.5% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L6800FV Vishay Dale | 44 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | WRAPAROUND | 2 | - | 680Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2015 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 680Ohm | Matte Tin (Sn) | - | - | 8533.40.80.70 | - | BULK | 100mW | 1.25mm | PTC THERMISTOR | 2012 | - | 0805 | 40V | - | 40V | 100mW | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | 450μm | 2mm | 2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L1002JV Vishay Dale | 5558 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 10kOhm | - | -55°C~125°C | Tape & Reel (TR) | 2012 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | TR | 125mW | 1.6mm | PTC THERMISTOR | 3216 | - | 1206 | 50V | 50V | 50V | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 550μm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TFPT1206L1001FM Vishay Dale | 20701 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | 1206 | 1kOhms | Military grade | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | 125°C | -55°C | - | 125mW | - | 125mW | 1.6mm | - | 3216 | - | 1206 | 50V | 40V | - | - | - | 125mW | ±1% | - | 550μm | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L8200FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 820Ohm | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | BULK | 125mW | - | PTC THERMISTOR | - | 0.125W | - | - | - | - | - | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L3900JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 390Ohm | - | -55°C~125°C | Tape & Reel (TR) | 2009 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | TR | 75mW | 850μm | PTC THERMISTOR | 1608 | 0.075W | 0603 | - | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TFPTL15L1201FL2T Vishay Dale | 44 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | 1.2kOhms | - | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPTL | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.2kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | ±1% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L4700FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 | 470Ohms | - | -55°C~125°C | Tape & Reel (TR) | - | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 470Ohm | - | 125°C | -55°C | - | 75mW | - | 75mW | - | - | 1608 | - | 0603 | - | 30V | - | - | - | 75mW | ±1% | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |