- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance @ 25C
- Resistance Tolerance
- RoHS Status
- Factory Lead Time
- Series
- Tolerance
Attribute column
Manufacturer
Dale Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Operating Supply Voltage | Voltage | Terminal Placement | Power - Max | Resistance Tolerance | Thermistor Application | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFPT1206L1501JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | 1.5kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | 125mW | ±5% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1001JM Vishay Dale | 4522 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 1kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1kOhm | - | 150°C | -55°C | - | 100mW | 40V | - | 100mW | - | - | - | - | - | 40V | 40V | - | 100mW | ±5% | - | 450μm | 2mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() TFPT1206L5601JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | 5.6kOhms | -55°C~150°C | Tape & Reel (TR) | - | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 5.6kOhm | - | 150°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | 50V | - | 125mW | ±5% | - | 550μm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() TFPT1206L1980FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | 198Ohms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 198Ohm | - | 150°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | 125mW | ±1% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L5600FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 2 | 1206 (3216 Metric) | 560Ohms | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | 125mW | ±1% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L3300FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 330Ohms | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | 330Ohm | - | 125°C | -55°C | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | 125mW | ±1% | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L3301FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | - | 0805 | 3.3kOhms | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 3.3kOhm | - | 125°C | -55°C | - | 100mW | - | - | 100mW | - | - | - | - | - | - | 40V | - | 100mW | ±1% | - | 450μm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L1002DM Vishay Dale | 35 |
| Datasheet | 13 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 10kOhms | -55°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, TFPT | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mW | ±0.5% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L3300JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 330Ohm | -55°C~150°C | Tape & Reel (TR) | 2009 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | TR | 75mW | 850μm | PTC THERMISTOR | - | 0.075W | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | - | No | ROHS3 Compliant | - | ||
![]() TFPT0603L1200JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | 120Ohm | -55°C~150°C | Tape & Reel (TR) | 2014 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | TR | 75mW | 850μm | PTC THERMISTOR | - | 0.075W | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | 450μm | 1.6mm | - | No | ROHS3 Compliant | - | ||
![]() TFPT1206L4700JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 470Ohm | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.80.70 | - | - | TR | 125mW | - | PTC THERMISTOR | - | 0.125W | - | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT1206L3301FV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 3.3kOhm | -55°C~125°C | Tape & Reel (TR) | - | TFPT | 1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | BULK | 125mW | - | PTC THERMISTOR | - | 0.125W | - | - | - | DUAL ENDED | - | ±1% | TEMPERATURE SENSING | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0603L1000FM Vishay Dale | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 | 100Ohms | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | 75mW | ±1% | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT1206L6801JV Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 6.8kOhm | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 125mW | - | PTC THERMISTOR | 3216 | 0.125W | 1206 | - | - | DUAL ENDED | - | ±5% | TEMPERATURE COMPENSATION | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L3300JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | 330Ohms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | 75mW | ±5% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L1000JM Vishay Dale | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 100Ohms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | 100mW | ±5% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L2700JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | 270Ohms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | 100mW | ±5% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0603L8200FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | 820Ohms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | 75mW | ±1% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TFPT0805L2200FM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2125 Metric) | - | 2 | 0805 | 220Ohms | -55°C~125°C | Tape & Reel (TR) | 2016 | TFPT | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | 100mW | ±1% | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TFPT0805L3300JM Vishay Dale | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 (2012 Metric) | 330Ohms | -55°C~150°C | Tape & Reel (TR) | 2016 | TFPT | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | 100mW | ±5% | - | - | - | - | - | ROHS3 Compliant | - |