- Manufacturer
- Electrical Connection
- Input
- Manufacturer Part Number
- Output
- Temperature Range
- Type
- Approvals
- IP Rating
- RoHS
- Accuracy
- Product Category
Attribute column
Manufacturer
Dale Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Watchdog Timers | Packaging | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Input | Threshold Voltage | Temperature Range | Undervoltage Threshold | Overvoltage Threshold | Electrical Connection | IP Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 625H3-16-W393 Dale | In Stock | - | - | - | Panel mounting hole | - | CE, cUL, UL | ECE/EXCEL CELL ELECTRONIC CORP | 625H3-16-W393 | - | - | Packed by set, 10 sets per box | Compact Size, NO - 2, NC - 1 | OEM | - | - | - | 4-20 mA | 220V AC | - | - | - | - | - | - | 9-28 VDC | - | -40-185 °F | - | - | Cable - Jacketed, Shielded | IP65 | - | ||
![]() 625T4-16/FF2 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 425T4-14-Z15 Dale | In Stock | - | - | - | - | - | CE, cUL, UL | Barksdale Control Products | 425T4-14-Z15 | - | - | - | - | General Industrial (Amplified) | - | - | - | 4-20 mA | - | - | - | - | - | - | - | 12-32 VDC | - | -40-185 °F | - | - | M12 Hirschman Connector | - | - | ||
![]() 423T4-13 Dale | In Stock | - | - | - | - | - | CE, cUL, UL | Barksdale Control Products | 423T4-13 | - | - | - | - | General Industrial (Amplified) | - | - | - | 0.5-5.5 VDC | - | - | - | - | - | - | - | 9-30 VDC | - | -40-185 °F | - | - | M12 Hirschman Connector | - | - | ||
![]() 625H4-16-P3 Dale | In Stock | - | - | Surface Mount | - | 6 | CE, cUL, UL | Barksdale Control Products | 625H4-16-P3 | Compliant | Yes | - | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | 4-20 mA | - | 5.5 V | 800 mV | 15 µA | Active Low | 2 | 560 ms | 9-28 VDC | 2.625 V | -40-185 °F | 2.125 V | 2.25 V | DIN 43650 Form C | IP65 | Lead Free |