- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Other Names
- Package / Case
- Packaging
- Series
Attribute column
Manufacturer
Vishay Precision Group Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Lead Free Status / RoHS Status | Other Names | RoHS | Packaging | Series | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS10P3CL-M3/86A Vishay Precision Group | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | 5A | Lead free / RoHS Compliant | SS10P3CL-M3/86A-ND SS10P3CL-M3/86AGITR | Non-Compliant | Tape & Reel (TR) | eSMP® | 1 (Unlimited) | SS10P3CL | Fast Recovery = 200mA (Io) | Schottky | 850µA @ 30V | 520mV @ 5A | -55°C ~ 150°C | 30V | 1 Pair Common Cathode | ||
![]() VB60120C-E3/8W Vishay Precision Group | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | 30A | Lead free / RoHS Compliant | VB60120C-E3/8W-ND VB60120C-E3/8WGITR | - | Tape & Reel (TR) | TMBS® | 1 (Unlimited) | - | Fast Recovery = 200mA (Io) | Schottky | 500µA @ 120V | 950mV @ 30A | -40°C ~ 150°C | 120V | 1 Pair Common Cathode | ||
![]() VS-30CTQ040PBF Vishay Precision Group | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | 15A | Lead free / RoHS Compliant | *30CTQ040PBF 30CTQ040PBF VS-30CTQ040PBF-ND VS30CTQ040PBF VS30CTQ040PBF-ND | - | Tube | - | 1 (Unlimited) | - | Fast Recovery = 200mA (Io) | Schottky | 2mA @ 40V | 620mV @ 15A | -55°C ~ 175°C | 40V | 1 Pair Common Cathode |