- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Other Names
- Series
- Voltage - Forward (Vf) (Max) @ If
- Current - Average Rectified (Io)
- Diode Type
- Lead Free Status / RoHS Status
- Operating Temperature - Junction
- Package / Case
Attribute column
Manufacturer
Vishay Precision Group Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | Packaging | Series | Moisture Sensitivity Level (MSL) | Polarization | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Voltage - Peak Reverse (Max) | Voltage - Breakdown | Reverse Recovery Time (trr) | Resistance @ If, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-50WQ10FNTR-M3 Vishay Precision Group | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | - | Lead free / RoHS Compliant | - | VS-50WQ10FNTR-M3-ND VS-50WQ10FNTR-M3TR VS50WQ10FNTRM3 | Tape & Reel (TR) | - | 1 (Unlimited) | - | Fast Recovery = 200mA (Io) | Schottky | 1mA @ 100V | 770mV @ 5A | -40°C ~ 150°C | 100V | 5.5A | 183pF @ 5V, 1MHz | - | - | - | - | - | - | ||
![]() MBRS130LTR Vishay Precision Group | In Stock | - | - | Surface Mount | - | - | 30V | - | MBRS130LTR | VS-MBRS130LTR VS-MBRS130LTR-ND VSMBRS130LTR VSMBRS130LTR-ND | - | - | 1 (Unlimited) | DO-214AA, SMB | - | - | 420mV @ 1A | 1A | - | - | - | -55°C ~ 125°C | 1mA @ 30V | Schottky | SMB | Fast Recovery = 200mA (Io) | - | Tape & Reel (TR) | ||
![]() SS8PH10HM3_A/H Vishay Precision Group | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | - | Lead free / RoHS Compliant | - | SS8PH10HM3_A/HDKR SS8PH10HM3_A/HDKR-ND SS8PH10HM3_A/HGIDKR | Original-Reel® | Automotive, AEC-Q101, eSMP® | 1 (Unlimited) | - | Fast Recovery = 200mA (Io) | Schottky | 2µA @ 100V | 900mV @ 8A | -55°C ~ 175°C | 100V | 8A | 140pF @ 4V, 1MHz | - | - | - | - | - | - |