- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Feature
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Vishay Precision Group Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Lead Free Status / RoHS Status | Other Names | Power Dissipation (Max) | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Technology | Frequency | Contact Style | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRFD024 Vishay Precision Group | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP, Hexdip, HVMDIP | 2.5A (Ta) | 10V | Contains lead / RoHS non-compliant | *IRFD024 | 1.3W (Ta) | - | - | -55°C ~ 175°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | N-Channel | 100 mOhm @ 1.5A, 10V | 4V @ 250µA | 640pF @ 25V | 25nC @ 10V | 60V | ±20V | - | - | - | ||
![]() IRFL214 Vishay Precision Group | In Stock | - | - | Surface Mount | TO-261-4, TO-261AA | SOT-223 | 790mA (Tc) | 10V | Contains lead / RoHS non-compliant | *IRFL214 | 2W (Ta), 3.1W (Tc) | Non-Compliant | - | -55°C ~ 150°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | N-Channel | 2 Ohm @ 470mA, 10V | 4V @ 250µA | 140pF @ 25V | 8.2nC @ 10V | 250V | ±20V | - | - | - | ||
![]() IRF614S Vishay Precision Group | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | 2.7A (Tc) | 10V | Contains lead / RoHS non-compliant | *IRF614S | 3.1W (Ta), 36W (Tc) | Non-Compliant | - | -55°C ~ 150°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | 18 GHz | - | N-Channel | 2 Ohm @ 1.6A, 10V | 4V @ 250µA | 140pF @ 25V | 8.2nC @ 10V | 250V | ±20V | - | - | - | ||
![]() IRF9620S Vishay Precision Group | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | 3.5A (Tc) | 10V | Contains lead / RoHS non-compliant | *IRF9620S | 3W (Ta), 40W (Tc) | - | 50 V | -55°C ~ 150°C (TJ) | Tube | - | 0.25 % | 1 (Unlimited) | 50 ppm/°C | 35.7 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | MOSFET (Metal Oxide) | - | - | P-Channel | 1.5 Ohm @ 1.5A, 10V | 4V @ 250µA | 350pF @ 25V | 22nC @ 10V | 200V | ±20V | - | 550 µm | - | ||
![]() IRFL110PBF Vishay Precision Group | In Stock | - | - | Surface Mount | TO-261-4, TO-261AA | SOT-223 | 1.5A (Tc) | 10V | Lead free / RoHS Compliant | - | 2W (Ta), 3.1W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | N-Channel | 540 mOhm @ 900mA, 10V | 4V @ 250µA | 180pF @ 25V | 8.3nC @ 10V | 100V | ±20V | - | - | - | ||
![]() SIS780DN-T1-GE3 Vishay Precision Group | In Stock | - | - | Surface Mount | PowerPAK® 1212-8 | PowerPAK® 1212-8 | 18A (Tc) | 4.5V, 10V | - | SIS780DN-T1-GE3-ND SIS780DN-T1-GE3TR | 27.7W (Tc) | Non-Compliant | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | N-Channel | 13.5 mOhm @ 15A, 10V | 2.3V @ 250µA | 722pF @ 15V | 24.5nC @ 10V | 30V | ±20V | Schottky Diode (Body) | - | - | ||
![]() IRFP344PBF Vishay Precision Group | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | 9.5A (Tc) | 10V | Lead free / RoHS Compliant | *IRFP344PBF | 150W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | N-Channel | 630 mOhm @ 5.7A, 10V | 4V @ 250µA | 1400pF @ 25V | 80nC @ 10V | 450V | ±20V | - | - | - | ||
![]() IRLD110 Vishay Precision Group | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP, Hexdip, HVMDIP | 1A (Ta) | 4V, 5V | Contains lead / RoHS non-compliant | *IRLD110 | 1.3W (Ta) | - | - | -55°C ~ 175°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | N-Channel | 540 mOhm @ 600mA, 5V | 2V @ 250µA | 250pF @ 25V | 6.1nC @ 5V | 100V | ±10V | - | - | - | ||
![]() IRF520S Vishay Precision Group | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | 9.2A (Tc) | 10V | Contains lead / RoHS non-compliant | *IRF520S | 3.7W (Ta), 60W (Tc) | - | - | -55°C ~ 175°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | N-Channel | 270 mOhm @ 5.5A, 10V | 4V @ 250µA | 360pF @ 25V | 16nC @ 10V | 100V | ±20V | - | - | - | ||
![]() IRF9540 Vishay Precision Group | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | 19A (Tc) | 10V | Contains lead / RoHS non-compliant | *IRF9540 | 150W (Tc) | - | - | -55°C ~ 175°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | Male | - | MOSFET (Metal Oxide) | - | Pin | P-Channel | 200 mOhm @ 11A, 10V | 4V @ 250µA | 1400pF @ 25V | 61nC @ 10V | 100V | ±20V | - | - | - | ||
![]() IRFD9210 Vishay Precision Group | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP, Hexdip, HVMDIP | 400mA (Ta) | 10V | Contains lead / RoHS non-compliant | *IRFD9210 | 1W (Ta) | Compliant | - | -55°C ~ 150°C (TJ) | Tube | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | P-Channel | 3 Ohm @ 240mA, 10V | 4V @ 250µA | 170pF @ 25V | 8.9nC @ 10V | 200V | ±20V | - | - | 406 mm |