- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Weight | Insert Material | Backshell Material, Plating | Surface Mount Land Size | Accessory | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Primary Material | Product Status | RoHS | Spare part | Torque-Screw | Tradename | Type of accessory/spare part | Unit Weight | Voltage Rated | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Max Power Dissipation | Technology | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Frequency | Frequency Stability | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Contact Tail Length | ELV | Polarization | Load Capacitance | Impedance | Number of Levels | Ripple Current @ Low Frequency | Operating Mode | Shell Size, MIL | Number of Resistors | Frequency Tolerance | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | Screw Size | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16364K16000T9R Vishay Precision Group | 8 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | - | - | - | - | - | - | 100 | - | - | Vishay Precision Group | - | Suntsu Electronics, Inc. | - | PCB Mount | Bulk | - | - | Active | Details | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Reel | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Metal Foil | - | - | - | - | - | 24 MHz | ±25ppm | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | - | 13pF | - | - | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | Metal Foil Resistors - SMD | - | - | 0.018 (0.45mm) | - | - | - | - | - | - | ||
![]() Y16253K00000T0R Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 3 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | ||
![]() Y4027121K000B0W Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 121 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 6.3246 mm | 3.2258 mm | - | - | - | - | ||
![]() Y116970K0000T9L Vishay Precision Group | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | - | - | 70 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | - | - | ||
![]() Y14870R03300D5W Vishay Precision Group | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Axial | - | - | - | - | - | - | 400.011771 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 350 V | - | Bulk | - | - | 0.5 % | - | - | 2 | Axial | 15 ppm/°C | - | - | 7.15 kΩ | - | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | - | - | - | 500 mW | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.7 mm | 889 µm | - | 10 mm | 3.175 mm | - | - | - | - | ||
![]() Y116912K5000T0R Vishay Precision Group | 48 |
| - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | - | - | - | - | - | - | 25 | - | - | Vishay Precision Group | - | - | - | PCB Mount | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SMR3D | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | - | - | 12.5 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | Resistors | - | - | - | 600 mW | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | Moisture Resistant | Metal Foil Resistors - SMD | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | No | - | ||
![]() Y16241K00000F0R Vishay Precision Group | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 0805 | 2012 | - | - | - | - | 25 | - | - | Vishay Precision Group | + 125 C | - | - 55 C | PCB Mount | - | Y16241K00000F0W | - | - | N | - | - | Z-Foil | - | 0.000194 oz | - | - | 40 V | - | MouseReel | VSMP | - | 1 % | - | - | 2 | - | 0.2 PPM / C | - | - | 1 kOhms | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | Resistors | 200 mW (1/5 W) | - | - | 200 mW | Metal Foil | - | - | - | 1.27 mm | - | - | - | Not | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - 55 C to + 125 C | - | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | - | 0.64 mm | - | 2.03 mm | 1.27 mm | - | - | - | - | ||
![]() Y08560R10000F9R Vishay Precision Group | 41 |
| - | - | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | - | - | - | - | -- | - | - | Vishay Precision Group Foil Resistors | - | - | - | - | - | - | 5 | -- | 5000 Hrs @ 85°C | Vishay Precision Group | - | - | - | PCB Mount | - | - | - | - | Details | - | - | - | - | - | 385V | - | - | -40°C ~ 85°C | Bulk | B43510 | 1.575 Dia (40.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 2200µF | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mOhm @ 100Hz | - | 0.886 (22.50mm) | - | - | - | Polar | - | 40 mOhms | - | 8.67A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | Current Sense Resistors - SMD | - | - | 4.016 (102.00mm) | - | - | - | - | - | -- | ||
![]() Y09300R05000B9L Vishay Precision Group | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | -- | 15A | - | - | - | - | + 175 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300V | - | -40°C ~ 110°C | Bulk | Buchanan | - | 1 % | Obsolete | - | - | - | 30 PPM / C | - | Plug, Female Sockets | 50 mOhms | 12 | - | - | - | Blue | Current Sense | - | - | - | Resistors | 1 W | - | 0.197 (5.00mm) | - | - | - | - | -- | - | 0.610 (15.49mm) | - | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | 1.02 mm | -- | - | - | - | - | 1 | - | - | - | - | - | - | Tin | 12-30 AWG | 12 | 180° | -- | 0.05-3mm² | Current Sense Resistors | 6-7.5mm | - | M3 | Metal Foil Current Sensing Resistors | Retention Latches (Non-Wire Side), Side Stacking | - | - | 4.83 mm | - | 16 mm | 2.03 mm | - | UL94 V-0 | - | - | ||
![]() Y09300R02000D0L Vishay Precision Group | In Stock | - | - | - | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 85°C | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 400V | - | - | -40°C ~ 85°C | Bulk | B43512 | 1.772 Dia (45.00mm) | ±20% | Active | - | - | 2 Terminal | - | - | - | - | - | - | - | - | - | General Purpose | - | 2700µF | - | Resistors | - | - | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 mOhm @ 100Hz | - | 0.886 (22.50mm) | - | - | - | Polar | - | - | - | 9.08A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | 3.622 (92.00mm) | - | - | - | - | - | -- | ||
![]() Y162512K4000Q0W Vishay Precision Group | 8 |
| - | - | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | Active | Compliant | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | 2 | - | ±100ppm/°C | - | - | 3.9 kOhms | - | 150 °C | -55 °C | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 635 µm | 0.020 (0.50mm) | 3.2004 mm | 1.5748 mm | - | - | - | AEC-Q200 | ||
![]() Y0794100R000Q0W Vishay Precision Group | 8 |
| - | - | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | Thermoplastic | - | - | - | TV06RW | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | Metal | Active | Compliant | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.02 % | - | - | 2 | Crimp | 3 ppm/°C | Plug, Male Pins | - | 100 Ω | 6 | 220 °C | -55 °C | Metal Foil | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | 12.5 mW | - | E | Shielded | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 9-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 584.2 µm | - | 1.6002 mm | 812.8 µm | 50.0µin (1.27µm) | - | - | - | ||
![]() Y40661K74000D0R Vishay Precision Group | 38 |
| - | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Metal | Active | Compliant | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | 0.5 % | - | - | 2 | Solder | 2.5 ppm/°C | Plug, Male Pins | - | 1.74 kΩ | - | 225 °C | -55 °C | Metal Foil | Silver | - | - | - | Threaded | - | - | - | - | 1.2 W | - | B | - | - | - | - | - | - | - | Electroless Nickel | 33-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 6.3246 mm | 3.2258 mm | - | - | - | - | ||
![]() Y40231K00000A0W Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | * | - | 0.05 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | ||
![]() Y17461K40000T9R Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | Compliant | - | - | - | - | - | - | - | - | - | - | * | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 1.4 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | - | - | ||
![]() Y16321K00000B0W Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | 5025 | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 5.08 mm | 2.54 mm | - | - | - | - | ||
![]() Y16254K02000T9W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 4.02 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | ||
![]() Y162745K3000B9W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | - | - | 45.3 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | - | - | - | ||
![]() Y404713K2000F0W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | 2 | - | 2 ppm/°C | - | - | 13.2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 3.81 mm | 1.27 mm | - | - | - | - | ||
![]() Y11214K99000B0R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | No | - | - | Other | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | - | 2 | - | 2 ppm/°C | - | - | 4.99 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | 220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 5 | - | 5.9944 mm | 150 | - | - | - | - |