- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14555K00000T9W Vishay Precision Group | 20 |
| - | - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y1636400R000D9W Vishay Precision Group | 29 |
| - | - | Compliant | - | 0.5 % | 2 | 0.2 ppm/°C | 400 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y00751K68460T9L Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y145530K0000T0W Vishay Precision Group | 31 |
| - | - | Non-Compliant | - | 0.01 % | 2 | 2 ppm/°C | 30 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y40275R00000F9W Vishay Precision Group | 37 |
| - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y14870R05000D5R Vishay Precision Group | In Stock | - | - | - | Non-Compliant | - | 0.5 % | 4 | 15 ppm/°C | 50 mΩ | 170 °C | -65 °C | Metal Foil | 1 W | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | ||
![]() Y40141K00000T9W Vishay Precision Group | 92 |
| - | Surface Mount | Compliant | - | 0.01 % | 2 | 2.5 ppm/°C | 1 kΩ | 200 °C | -55 °C | Metal Foil | 200 mW | - | - | 2012 | 0805 | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y14880R09670D0R Vishay Precision Group | 20 |
| - | - | Compliant | - | 0.5 % | 4 | 15 ppm/°C | 96.7 mΩ | 170 °C | -65 °C | Metal Foil | 2 W | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y112115R0000B9L Vishay Precision Group | 44 |
| - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 15 Ω | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y145550R0000B9R Vishay Precision Group | 44 |
| - | - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | 2 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | 1.57 mm | Not | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y162510K4570Q24R Vishay Precision Group | 22 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.02 % | 2 | 0.2 ppm/°C | 10.457 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y145513K1400A0R Vishay Precision Group | 42 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.05 % | 2 | 2 ppm/°C | 13.14 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y406510R0000F0W Vishay Precision Group | 49 |
| - | - | Compliant | - | 1 % | 2 | 2.5 ppm/°C | 10 Ω | 225 °C | -55 °C | Metal Foil | 800 mW | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y14880R00400D0W Vishay Precision Group | 22 |
| - | - | Compliant | - | 0.5 % | 4 | 15 ppm/°C | 4 mΩ | 170 °C | -65 °C | Metal Foil | 3 W | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y40238K20000T9W Vishay Precision Group | 40 |
| - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 8.2 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | 3216 | 1206 | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y16332K00000B9W Vishay Precision Group | 17 |
| - | - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 2 kΩ | 150 °C | -55 °C | Metal Foil | 600 mW | - | - | 6432 | 2512 | Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | ||
![]() Y174630K1000Q9R Vishay Precision Group | 27 |
| - | - | Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 30.1 kΩ | 175 °C | -55 °C | Metal Foil | 400 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y1636150R000A9R Vishay Precision Group | 37 |
| - | - | Compliant | Tape & Reel (TR) | 0.05 % | 2 | 0.2 ppm/°C | 150 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | 1608 | 0603 | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y14880R10000D0W Vishay Precision Group | 40 |
| - | - | Compliant | - | 0.5 % | 4 | 15 ppm/°C | 100 mΩ | 170 °C | -65 °C | Metal Foil | 2 W | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y14880R01200D9W Vishay Precision Group | 8 |
| - | - | Compliant | - | 0.5 % | 4 | 15 ppm/°C | 12 mΩ | 170 °C | -65 °C | Metal Foil | 2 W | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm |