- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Material | Housing Material | Conductor Material | Actuator Material | Actuator | Actuator Style | Brand | Cap Color | Coding | Conductor Spacing | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Inside Diameter | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Terminal Seal | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Subcategory | Pitch | Max Power Dissipation | Shielding | Terminal Pitch | Depth | Current Rating | Military Standard | Number of Conductors | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Cable Length | Jacket Color | Switch Type | Contact Form | Product Type | Outside Diameter | Stranding | Product | Wire Gauge - AWG | Lamp Type | Mounting Angle | Features | Compliance | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16251K15000B23R Vishay Precision Group | 16 |
| - | - | 1206 (3216 Metric) | 1206 | - | - | Tinned Copper | - | - | - | 3M Electronic Solutions Division | - | - | 1.27 mm | - | - | - | - | - | - | 1 | - | - | - | Polyvinyl Chloride (PVC) | - | - | 3M | + 105 C | - 20 C | - | 05113840891 00051138408916 5113840891 80610792600 | Details | - | 24.750 lbs | - | 300 V | -55°C ~ 150°C | Strip | VSMP | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.1% | - | 2 | - | ±0.2ppm/°C | - | 1.15 kOhms | - | - | - | Metal Foil | Multicolor | - | 0.3W | Cable | 0.05 in | - | Unshielded | - | - | - | - | 16 Conductor | - | - | - | - | 100 ft | - | - | - | Flat Cables | - | 7 x 36 | Round to Flat Cable | 28 AWG | - | - | Non-Inductive | UL | Flat Cables | - | - | 0.025 (0.64mm) | - | - | - | UL VW-1 | ||
![]() Y21235R00000B9L Vishay Precision Group | 16 |
| - | - | TO-220-4, SMD | TO-220-4 | - | - | - | - | - | - | 3M Electronic Solutions Division | - | - | - | 2 mm PCB | 30 Position | 2 mm PCB | 30 Position | - | - | 50 | - | - | - | - | Polyvinyl Chloride (PVC) | Lead free / RoHS Compliant | 3M | - | - | - | 98030098507 | Details | - | - | - | 30 V | -55°C ~ 150°C | Bulk | 2M | 0.615 L x 0.400 W (15.62mm x 10.16mm) | ±0.1% | 1 (Unlimited) | 4 | - | ±0.2ppm/°C | Flat Ribbon | 5 Ohms | - | 150 °C | -55 °C | Metal Foil | - | - | 8W | Cable Assemblies | - | 8 W | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | Ribbon Cables / IDC Cables | - | - | IDC Ribbon Cable Assemblies | 28 AWG | - | - | Moisture Resistant, Non-Inductive | - | Ribbon Cables / IDC Cables | - | 4.0132 mm | 0.158 (4.01mm) | 15.621 mm | 10.16 mm | - | - | ||
![]() Y174676K9231T9L Vishay Precision Group | 16 |
| - | - | 3017 J-Lead | SMD | - | - | - | - | - | - | Bulgin | - | A Coded | - | M5 | 3 Position | No Connector | - | - | - | 25 | - | - | - | - | Polyurethane (PUR) | Lead free / RoHS Compliant | Bulgin | - | - | - | - | Details | - | - | - | 60 VAC/VDC | -55°C ~ 175°C | Bulk | Buccaneer M | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | - | 76.9231 kOhms | - | - | - | Metal Foil | - | Male | 0.6W | Cable Assemblies | - | - | - | - | - | 1 A | - | - | - | - | - | - | 15 m | Black | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | Sensor Cables / Actuator Cables | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() Y174650K0000T0L Vishay Precision Group | In Stock | - | - | Lead, Tin | 3017 J-Lead | SMD | - | - | - | - | - | - | Telemecanique | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Contains lead / RoHS non-compliant | Schneider Electric | - | - | - | - | Details | - | - | - | - | -55°C ~ 175°C | Bulk | XZC | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | - | 50 kOhms | - | 175 °C | -55 °C | Metal Foil | - | - | 0.4W, 2/5W | Cable Assemblies | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | Sensor Cables / Actuator Cables | - | 3.0988 mm | 0.122 (3.10mm) | 7.2898 mm | 4.318 mm | - | - | ||
![]() Y162515K0000T9W Vishay Precision Group | 16 |
| - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | Aptiv (formerly Delphi) | - | - | - | USB Type A | - | USB Type B, Mini | - | - | - | 200 | - | - | - | - | - | Lead free / RoHS Compliant | Aptiv | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C | Bulk | MINI-B | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | USB 2.0 | 15 kOhms | - | - | - | Metal Foil | - | Female / Male | 0.3W | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | 650 mm | Black | - | - | USB Cables / IEEE 1394 Cables | - | - | USB Cables | - | - | - | Moisture Resistant, Non-Inductive | - | USB Cables / IEEE 1394 Cables | - | - | 0.025 (0.64mm) | - | - | - | - | ||
![]() Y16254K00000B9W Vishay Precision Group | 45 |
| - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Lead free / RoHS Compliant | Amphenol | - | - | - | - | Compliant | - | - | - | - | -55°C ~ 150°C | Tray | B | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | - | 4 kOhms | - | 150 °C | -55 °C | Metal Foil | - | - | 0.3W | Cable Assemblies | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | Sensor Cables / Actuator Cables | - | 635 µm | 0.025 (0.64mm) | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y161220R0000F0R Vishay Precision Group | 16 |
| - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | Anderson Power Products | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Contains lead / RoHS non-compliant | Anderson Power Products | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | Saf-D-Grid | 0.249 L x 0.127 W (6.32mm x 3.23mm) | ±1% | 1 (Unlimited) | 2 | - | ±2ppm/°C | - | 20 Ohms | - | 150 °C | -55 °C | Metal Foil | - | - | 0.4W, 2/5W | Power Cords | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Power Cords | - | - | - | 14 AWG | - | - | Moisture Resistant, Non-Inductive | - | DC Power Cords | - | 635 µm | 0.025 (0.64mm) | 6.3246 mm | 3.2258 mm | - | - | ||
![]() Y1624800R000Q0W Vishay Precision Group | 16 |
| - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | Bulgin | - | B Coded | - | M12 | 5 Position | No Connector | - | - | - | 25 | - | - | - | - | Polyvinyl Chloride (PVC) | Lead free / RoHS Compliant | Bulgin | - | - | - | - | Details | - | - | - | 60 VAC/VDC | -55°C ~ 150°C | Bulk | Buccaneer M | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.02% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | - | 800 Ohms | - | 150 °C | -55 °C | Metal Foil | - | Female | 0.2W, 1/5W | Cable Assemblies | - | 200 mW | - | - | - | 4 A | - | - | - | - | - | - | 15 m | Black | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | Sensor Cables / Actuator Cables | - | 635 µm | 0.025 (0.64mm) | 2.032 mm | 1.27 mm | - | - | ||
![]() Y17469K90880B9R Vishay Precision Group | 16 |
| - | - | 3017 J-Lead | - | Perfluoroalkoxy (PFA) | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Strip | SMR1DZ | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.1% | - | 2 | - | ±0.2ppm/°C | Flexible, Spiral Convoluted | 9.9088 kOhms | - | - | - | Metal Foil | - | - | 0.6W | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit & Tubing | - | - | Tubing with Sleeves | - | - | - | Non-Inductive | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() Y116930R0000B0R Vishay Precision Group | 16 |
| - | - | 3017 J-Lead | SMD, Stand Off | - | - | - | - | - | - | Amphenol LTW | - | - | - | Circular | 10 Position | No Connector | - | Cable Screw Connector | - | 1 | - | - | - | - | Polyvinyl Chloride (PVC) | Contains lead / RoHS non-compliant | Amphenol | - | - | - | - | - | - | - | - | 300 V | -55°C ~ 175°C | Tape & Reel (TR) | C | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±2ppm/°C | - | 30 Ohms | - | - | - | Metal Foil | - | Female | 0.6W | Cable Assemblies | - | - | - | - | - | 5 A | - | - | - | - | - | - | 1 m | Black | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | Sensor Cables / Actuator Cables | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() Y11200R30000D9W Vishay Precision Group | 16 |
| - | - | Nonstandard | - | - | - | - | - | - | - | Amphenol LTW | - | - | - | Socket | 4 Position | No Connector | - | - | - | 1 | - | - | - | - | Polyvinyl Chloride (PVC) | Lead free / RoHS Compliant | Amphenol | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tray | B | 0.160 L x 0.100 W (4.06mm x 2.54mm) | ±0.5% | 1 (Unlimited) | 4 | - | ±2ppm/°C | - | 300 mOhms | - | - | - | Metal Foil | - | Female | 0.25W, 1/4W | Cable Assemblies | - | - | - | - | - | 5 A | - | - | - | - | - | - | 1 m | Black | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | Sensor Cables / Actuator Cables | - | - | 0.040 (1.02mm) | - | - | - | - | ||
![]() Y1625158R000A9W Vishay Precision Group | 16 |
| - | - | 1206 (3216 Metric) | 1206 | Copper | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Lead free / RoHS Compliant | Glenair | - | - | - | - | Compliant | - | - | - | - | -55°C ~ 150°C | Tray | VSMP | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.05% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | Expandable, Shielding | 158 Ohms | - | 150 °C | -55 °C | Metal Foil | - | - | 0.3W | Wire & Cable Management | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeves | - | - | Braided Sleeves | - | - | - | Moisture Resistant, Non-Inductive | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | 635 µm | 0.025 (0.64mm) | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y149615K0000B9R Vishay Precision Group | 16 |
| - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | Amphenol Nexus Technologies | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | Lead free / RoHS Compliant | Amphenol | - | - | - | - | Details | - | 0.426298 oz | - | - | -55°C ~ 150°C | Tape & Reel (TR) | NX300 | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±2ppm/°C | - | 15 kOhms | - | - | - | Metal Foil | - | - | 0.15W | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | Pushbutton Switches | - | - | 0.025 (0.64mm) | - | - | - | - | ||
![]() Y162810K0000Q9R Vishay Precision Group | 45 |
| - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Apem | - | - | - | - | Details | - | - | - | - | -55°C ~ 150°C | Strip | VSMP | 0.249 L x 0.127 W (6.32mm x 3.23mm) | ±0.02% | - | 2 | - | ±0.2ppm/°C | - | 10 kOhms | - | - | - | Metal Foil | - | - | 0.75W, 3/4W | Human Machine Interfaces | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Joysticks | - | - | Joysticks | - | - | - | Non-Inductive | - | Joysticks | - | - | 0.025 (0.64mm) | - | - | - | - | ||
![]() Y40271K00000F9W Vishay Precision Group | 16 |
| - | - | 2512 (6432 Metric) | 2512 | - | Thermoplastic (TP) | - | Thermoplastic (TP) | Round | Button, Raised Dome | OTTO | Red | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | Lead free / RoHS Compliant | OTTO | + 85 C | - 40 C | Panel Seal | - | Details | Sealed | - | 28 VDC | - | -55°C ~ 150°C | Tray | P9 | 0.249 L x 0.127 W (6.32mm x 3.23mm) | ±1% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | Sealed | 1 kOhms | - | 150 °C | -55 °C | Metal Foil | Black | - | 0.75W, 3/4W | Switches | - | 750 mW | - | - | - | 1 A, 4 A | - | - | Solder Terminal | 6432 | 2512 | - | - | - | - | SPDT | Pushbutton Switches | - | - | Standard Switches | - | - | - | 1.2 lbs to 2.2 lbs Operating Force, Standard Snap-Action Switch Action, Snap-In Case | - | Pushbutton Switches | IP68S, IP69K | 635 µm | 0.025 (0.64mm) | 6.3246 mm | 3.2258 mm | 0.211 in | - | ||
![]() Y1624261R000T9W Vishay Precision Group | 45 |
| - | Gold | 0805 (2012 Metric) | 0805 | - | - | - | - | Slide | Slide | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 75 | - | Non-Illuminated | - | - | - | Lead free / RoHS Compliant | CTS | + 85 C | - 55 C | PCB Mount | 206121RAST | Details | - | - | 50 VDC | - | -55°C ~ 150°C | Tube | 206RA | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | - | 261 Ohms | 1 Position | - | - | Metal Foil | - | - | 0.2W, 1/5W | Switches | - | - | - | 2.54 mm | - | 100 mA | - | - | Solder Pin | - | - | - | - | - | DIP | SPDT | DIP Switches | - | - | - | - | - | Right Angle | Moisture Resistant, Non-Inductive | - | DIP Switches / SIP Switches | - | - | 0.025 (0.64mm) | - | - | - | - | ||
![]() Y112110K0000T139R Vishay Precision Group | 45 |
| - | - | 2512 J-Lead | SMD, Stand Off | - | - | - | - | - | - | Bivar | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | Lead free / RoHS Compliant | BIVAR | - | - | - | - | Details | - | - | - | - | -55°C ~ 175°C | Bulk | SMR1D | 0.236 L x 0.126 W (5.99mm x 3.20mm) | 0.01 % | 1 (Unlimited) | 2 | - | 2 ppm/°C | - | 10 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | 0.16W | Hardware | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Board Hardware - PCB | - | - | Card Ejectors | - | - | - | Moisture Resistant | - | Circuit Board Hardware - PCB | - | 2.794 mm | 0.110 (2.79mm) | 5.9944 mm | 3.2004 mm | - | - | ||
![]() Y1624249R000Q9R Vishay Precision Group | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Lead free / RoHS Compliant | TE Connectivity | - | - | - | M39016/41-052P 1617149-8 | N | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | VSMP | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.02% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | - | 249 Ohms | - | - | - | Metal Foil | - | - | 0.2W, 1/5W | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | PCB Relays | - | - | Power Relays | - | - | - | Moisture Resistant, Non-Inductive | - | Low Signal Relays - PCB | - | - | 0.025 (0.64mm) | - | - | - | - | ||
![]() Y1496562R000T0R Vishay Precision Group | 45 |
| - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | 16 mm Pushbutton Switches | 10 | 16mm XB6/ZB6 Operators | - | - | - | - | Contains lead / RoHS non-compliant | Schneider Electric | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | ZB6 | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±2ppm/°C | Legend | 562 Ohms | - | - | - | Metal Foil | Black | - | 0.15W | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | Labels | - | - | - | Moisture Resistant, Non-Inductive | - | Switch Hardware | - | - | 0.025 (0.64mm) | - | - | - | - | ||
![]() Y1169350R000T9L Vishay Precision Group | In Stock | - | - | Copper, Tin | 3017 J-Lead | SMD, Stand Off | - | - | - | - | - | - | Bivar | - | - | - | - | - | - | - | - | - | 1000 | - | - | 2.3 mm | - | - | Lead free / RoHS Compliant | BIVAR | - | - | - | - | Details | - | - | - | - | -55°C ~ 175°C | Bulk | SMR3D | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.01% | 1 (Unlimited) | 2 | J-Lead | ±2ppm/°C | Wash Away Spacer | 350 Ohms | - | 175 °C | -55 °C | Metal Foil | - | - | 0.6W | Hardware | - | 600 mW | - | - | 4.32 mm | - | Not | - | - | - | - | - | - | - | - | - | Circuit Board Hardware - PCB | 7.9 mm | - | Component Mounts | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | Circuit Board Hardware - PCB | - | 3.0988 mm | 0.122 (3.10mm) | - | 0.07 in | - | - |