- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Approvals | Cable Types | Case Code - in | Case Code - mm | Contact Materials | Ihs Manufacturer | Insulator Material | Interface Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Side 1 Gender | Side 2 Gender | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Contact Gender | Working Voltage | Size Code | Voltage | Rated Temperature | Number of Poles | Product Type | Display Type | Indicator | Light Source | Contact Configuration | Mode of Operation | Product | Connection Type | Lamp Type | Features | Operating Voltage | Contacts | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162820R0000C9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Metal | - | CE, CSA, UL | - | - | - | - | - | - | - | Carlo Gavazzi | PS43L-NT02LF-M00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 0.25 % | - | - | 2 | - | - | 0.2 ppm/°C | - | - | 20 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | Fiber Glass Rod | - | - | - | - | - | - | - | - | No | - | - | - | - | Screw Clamp Terminals | - | Moisture Resistant | - | 2NC | - | - | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y1121300R000T0R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | 2 | - | - | 2412 | 6032 | Silver Plated | VISHAY PRECISION GROUP INC | - | - | Joy Cooper Interconnect | C3102A36-4SN | SMR1D | + 125 C | - | - 55 C | - | PCB Mount | 175 °C | -55 °C | SMT, 2412 | 2.49 mm | 5.99 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | 5.47 | No | No | 36 | Box Mounting Receptacle | - | - | - | 73 V | - | - | SMR1D | 0.01 % | e0 | No | - | - | EAR99 | 2 PPM / C | - | - | 300 Ohms | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | - | Metal Foil | Rectangular | FIXED RESISTOR | compliant | - | MIL-PRF-55182 | SMD/SMT | 0.25 W | - | Socket | 73 V | 2412 | - | - | - | Metal Foil Resistors | - | - | - | https://docs.galco.com/techdoc/coh/c3102a36-4sn_cf.pdf | - | Metal Foil Resistors General Purpose | - | - | - | - | - | - | 2.06 Inches | - | 1.732 Inches | - | ||
![]() Y1625162R000A0R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE General Purpose Control | SL311SFLG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11235R00000A0L Vishay Precision Group | 32 |
| - | Lead, Tin | - | - | - | - | 5 | - | - | - | PUR | - | - | - | - | - | - | Murrelektronik | 7000-13221-6432000 | - | - | 60 VAC/60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Female | Flying Leads | - | - | - | Bulk | - | 0.05 % | - | - | 4 | - | - | 2 ppm/°C | Female to Flying Leads, 5-pole, M12 | - | 5 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 8 W | - | 8 W | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 4.0132 mm | 20 Meters | 10.16 mm | ||
![]() Y40852K00000T9R Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y14553K61000T9R Vishay Precision Group | 32 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | VISHAY PRECISION GROUP INC | - | - | Cutler Hammer, Div of Eaton Co | A201K5CSMZ1 | VSM | - | - | - | - | - | 150 °C | -55 °C | SMT, 1506 | 0.64 mm | 3.81 mm | RECTANGULAR PACKAGE | SMT | 1.57 mm | Active | 5.19 | - | Yes | - | - | - | - | - | - | - | - | - | 0.01% | - | Yes | - | - | EAR99 | 2 ppm/°C | - | - | 3610 Ω | Tin/Silver/Copper - with Nickel barrier | - | - | - | - | - | HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | - | TR | - | METAL FOIL | Rectangular | FIXED RESISTOR | compliant | - | - | - | 0.2 W | - | - | 78 V | 1506 | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y145518K9000T0R Vishay Precision Group | 48 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | UL;cUL | - | - | - | - | VISHAY PRECISION GROUP INC | - | - | Edwards Signaling | 107DV2BSTB-R5 | - | - | - | - | Bracket | - | 150 °C | -55 °C | SMT, 1506 | 0.64 mm | 3.81 mm | RECTANGULAR PACKAGE | SMT | 1.57 mm | Active | 5.3 | No | No | - | - | - | - | - | - | - | - | - | 0.01% | - | No | - | - | EAR99 | 2 ppm/°C | - | - | 18900 Ω | Tin/Lead/Silver - with Nickel barrier | - | - | - | Blue | - | HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | - | TR | - | METAL FOIL | Rectangular | FIXED RESISTOR | compliant | - | - | - | 0.2 W | - | - | 78 V | 1506 | - | 70 °C | - | - | - | - | - | - | Strobe | - | - | Strobe | - | 240 VAC | - | - | - | - | - | - | ||
![]() Y4033763R000A0W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y163013K0000T0W Vishay Precision Group | 32 |
| - | - | Panel Mount | YES | ONE SURFACE | SURFACE MOUNT | - | - | 2 | CSA, UR | - | - | - | - | VISHAY PRECISION GROUP INC | - | - | Mersen, formerly Ferraz Shawmu | 66653 | VFCP | - | - | - | - | - | 150 °C | -55 °C | SMT, 1206 | 0.64 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.57 mm | Active | 5.27 | No | No | - | - | - | - | 600 VAC | - | - | - | - | 0.01% | e0 | No | - | - | - | .2 ppm/°C | - | - | 13000 Ω | Tin/Lead (Sn/Pb) | - | - | Glass-Fill Polycarbonate | Black | - | ULTRA HIGH PRECISION, NON-INDUCTIVE | - | FIXED RESISTOR | - | WAFFLE PACK | - | METAL FOIL | Rectangular | FIXED RESISTOR | unknown | - | - | - | 0.25 W | - | - | 79 V | 1206 | - | 70 °C | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11230R50000B0L Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y14870R10000B0R Vishay Precision Group | 39 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2 | - | - | 2512 | 6332 | - | VISHAY PRECISION GROUP INC | - | - | Vishay Precision Group Inc | Y14870R10000B0R | - | + 125 C | - | - 55 C | - | PCB Mount | 170 °C | -65 °C | SMT, 2512 | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.175 mm | Active | 5.47 | - | No | - | - | - | - | - | - | - | - | CSM | 0.1% | e0 | No | - | 4 Terminal | EAR99 | 15 ppm/°C | - | - | 0.1 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | Current Sense | HIGH PRECISION | 8533.21.00.30 | FIXED RESISTOR | 1 W | TR | - | METAL STRIP | Rectangular | FIXED RESISTOR | compliant | - | MIL-PRF-55342 | SMD/SMT | 1 W | - | - | - | 2512 | - | 70 °C | - | Current Sense Resistors | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | - | - | - | 0.635 mm | 6.35 mm | 3.175 mm | ||
![]() Y116964K0000B0R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | - | 2 ppm/°C | - | - | 64 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y16070R50000F9R Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hoffman | A20C20ALP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16252K89600Q24R Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Thermoplastic Elastomer (TPE) | - | Advanced Devices (Marinco) | CLS40MB-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | ||
![]() Y145525K0000T0R Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB60-BCX-R-Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | - | - | 25 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y08500R53330F9R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | NW12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y174610R0000D4L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | EC9Z-F2A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y20151K00000T9L Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11211K89900T9R Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34F0125E5XJ | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | - | - | 1.899 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 250 mW | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y40222K40000T5R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | CE, cULus | - | - | - | - | - | - | IO-Link | Pepperl Fuchs | 267075-100362 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -13-140 °F | - | - | - | - | - | - | - | - | - | - | Triangulation | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | Laser-Red | - | - | - | Cable with M12 Connector | - | - | 10-30 VDC | - | IP67, IP69, IP69K | - | - | - | - |